EN
  • EN
  • DE

LZP60N06

Part No LZP60N06
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829001-LZP60N06
Ultra Librarian 3D Model Ultra Librarian LZP60N06 CAD Model

Description

The LZP60N06 is an N-Channel enhancement mode power MOSFET from Lite-On Inc. It is designed for high-efficiency switching applications. This MOSFET is known for its low gate charge, fast switching speed, and robust design, making it suitable for various power management and conversion systems.

Applications:

  • DC-DC converters: Used in voltage regulation modules (VRMs) and other DC-DC conversion circuits to efficiently step up or step down voltage levels.
  • Power inverters: Employed in inverters that convert DC power to AC power for applications like solar power systems and uninterruptible power supplies (UPS).
  • Motor drives: Utilized in motor control circuits to drive and control the speed and torque of electric motors.
  • LED lighting: Found in LED drivers for efficient power management in lighting applications.
  • Power supplies: Used in various power supply designs, including SMPS (Switched-Mode Power Supplies), to provide regulated power to electronic devices.

Features:

  • N-Channel Enhancement Mode: Operates as an N-channel MOSFET, providing efficient switching characteristics.
  • Low Gate Charge: Reduces switching losses, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, beneficial for modern power electronics.
  • Robust Design: Offers high reliability and stability under various operating conditions.
  • Low RDS(on): Minimizes conduction losses, increasing efficiency and reducing heat generation.

Benefits:

  • High Efficiency: The combination of low gate charge and low RDS(on) results in excellent energy efficiency.
  • Improved Thermal Performance: Reduced conduction losses and efficient heat dissipation lead to better thermal management.
  • Reliable Operation: The robust design ensures stable performance under diverse operating conditions.
  • Compact Design: Suitable for space-constrained applications due to its compact packaging.
  • Simplified Circuit Design: Easy to integrate into existing and new circuit designs due to its standard MOSFET characteristics.

Additional Details:

The LZP60N06 typically comes in a standard power package such as a TO-252 or similar, allowing for efficient heat dissipation. The MOSFET's gate threshold voltage is designed to be compatible with standard logic-level signals, making it easy to drive with common microcontrollers and driver ICs. The maximum drain-source voltage (Vds) and drain current (Id) ratings ensure it can handle a wide range of power levels. Specific electrical characteristics, such as gate charge (Qg), gate-source voltage (Vgs), and junction temperature, are critical parameters that should be considered during the design process to ensure optimal performance and reliability. The device's performance characteristics are fully detailed in the manufacturer's datasheet, which provides comprehensive information on its electrical, thermal, and mechanical properties.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess