EN
  • EN
  • DE

LTV217

Part No LTV217
Manufacturer Lite-On Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP-4
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 715044-LTV217
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTV217 CAD Model

Description

The LTV217 is a dual channel phototransistor optocoupler manufactured by Lite-On Inc. This optocoupler is designed for electrical isolation between input and output circuits, providing safety and preventing ground loops. It's commonly used in a wide range of applications, from industrial control systems to consumer electronics.

Applications:

  • Industrial Control Systems: Used for isolating control signals in industrial equipment.
  • Power Supplies: Provides isolation in power supply feedback circuits.
  • Motor Control: Isolates control signals between the microcontroller and motor drive circuitry.
  • Telecommunications Equipment: Isolates data and control signals in telecommunication devices.
  • Medical Equipment: Used for safety isolation in medical devices.

Features:

  • Dual Channel: Contains two independent optocoupler channels in a single package.
  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • Current Transfer Ratio (CTR): Offers a good current transfer ratio for efficient signal transfer.
  • Compact Package: Available in a small package for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Electrical Isolation: Prevents electrical noise and voltage spikes from damaging sensitive circuits.
  • Safety: Enhances safety by isolating high-voltage circuits from user interfaces.
  • Ground Loop Prevention: Eliminates ground loops, reducing noise and improving signal quality.
  • Simplified Circuit Design: Simplifies circuit design by providing a convenient isolation solution.
  • Versatile Application: Suitable for a wide range of isolation applications.

Additional Details:

The LTV217 optocoupler typically consists of an LED on the input side and a phototransistor on the output side. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow through the output circuit. The isolation voltage is a crucial parameter, indicating the maximum voltage that can be safely applied between the input and output. The current transfer ratio (CTR) is another important specification, representing the ratio of output current to input current. Proper biasing and current limiting are necessary to ensure the optocoupler operates within its specified ratings. It is crucial to consult the datasheet for detailed specifications, including isolation voltage, current transfer ratio, and input/output characteristics, before using this optocoupler in a design. The LTV217 is commonly used in applications where electrical isolation and safety are critical requirements.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0612 $57.8340
2,330+ $0.0497 $115.8010
3,575+ $0.0485 $173.3875
4,880+ $0.0474 $231.3120
6,415+ $0.0450 $288.6750
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,100 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess