EN
  • EN
  • DE
  • IT

LTV-357T-D

Part No LTV-357T-D
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat / OPTOISOLATOR 3.75KV TRANS 4SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 300% @ 5mA
Current Transfer Ratio (Maximum) 600% @ 5mA
Rise / Fall Time (Typ) 4μs, 3μs
Input Type DC
Output Type Transistor
Output Voltage MAX 35V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 200mV
Operating Temperature Range -55°C ~ 110°C
Win Source Part Number 784693-LTV-357T-D
Popularity Medium
Supply and Demand Status Limited
Family Name LTV-357T
Introduction Date December 30, 2001
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LTV-357T-D CAD Model

Description

The Lite-On Inc. LTV-357T-D is an isolator that has an operating temperature range of -55°C to 110°C. Lite-On Inc.

  • Output Type: Transistor
  • Input Type: DC
  • Voltage - Forward (Vf) (Typ): 1.2V
  • Rise / Fall Time (Typ): 4μs, 3μs
  • Number of Channels: 1
  • Voltage - Isolation: 3750Vrms
  • Family Name: LTV-357T
  • Category: Isolators
  • Output Voltage MAX: 35V
  • Output Current per Channel: 50mA
  • Current - DC Forward (If) (Maximum): 50mA
  • Current Transfer Ratio (Minimum): 300% @ 5mA
  • Current Transfer Ratio (Maximum): 600% @ 5mA
  • Vce saturation (Maximum): 200mV
  • Other Part Numbers: VOM617A-9X001T

You May Also Be Interested in

IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0785 $50.2400
1,555+ $0.0644 $100.1420
2,405+ $0.0624 $150.0720
3,315+ $0.0604 $200.2260
4,285+ $0.0584 $250.2440
5,730+ $0.0524 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720,000 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess