EN
  • EN
  • DE

LTV-356T-TP

Part No LTV-356T-TP
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828792-LTV-356T-TP
Ultra Librarian 3D Model Ultra Librarian LTV-356T-TP CAD Model

Description

The LTV-356T-TP is a high-density mounting, single-channel phototransistor output optocoupler manufactured by Lite-On Inc. It is designed for applications requiring electrical isolation in a compact form factor. The device comprises a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor. It offers a reliable solution for isolating low-voltage circuits from higher voltage systems or noisy environments.

Applications:

  • Industrial Control Systems: Used for isolating control signals between different voltage domains, improving system robustness.
  • Power Supplies: Provides isolation between the primary and secondary sides of switching power supplies, enhancing safety and performance.
  • Motor Control Circuits: Isolates the microcontroller from the motor drive circuitry, preventing damage from voltage transients.
  • Data Communication: Used in data communication systems to isolate communication lines, reducing noise and ground loops.
  • Measurement Equipment: Isolates sensitive measurement circuitry from external devices, improving accuracy and preventing damage.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Compact Package: Designed for high-density mounting, saving valuable board space.
  • High Current Transfer Ratio (CTR): Offers efficient signal transfer between the input and output.
  • Operating Temperature Range: Suitable for a wide range of operating environments.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Safety: Protects sensitive circuits and users from high voltage hazards.
  • Noise Immunity: Reduces the impact of electrical noise on signal integrity, ensuring reliable operation.
  • Improved System Reliability: Prevents ground loops and reduces the risk of damage from voltage transients.
  • Simplified Circuit Design: Easier to integrate into existing systems with minimal external components.
  • Cost-Effective Solution: Provides a balance of performance and affordability for various applications.

Additional Details:

The LTV-356T-TP is typically available in a surface-mount package. Key electrical specifications include a high isolation voltage (e.g., 5000Vrms), forward current (IF) around 50mA, and collector-emitter voltage (VCEO) around 80V. The current transfer ratio (CTR) is an important parameter that determines the output current for a given input current. The suffix "-TP" usually indicates tape and reel packaging for automated assembly. Designers should consult the datasheet for precise specifications and recommended operating conditions.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess