EN
  • EN
  • DE

LTV-2503S-TP

Part No LTV-2503S-TP
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828788-LTV-2503S-TP
Ultra Librarian 3D Model Ultra Librarian LTV-2503S-TP CAD Model

Description

The LTV-2503S-TP is a high-gain, single-channel transistor output optocoupler manufactured by Lite-On Inc. This device is designed to provide electrical isolation between circuits while offering a high current transfer ratio (CTR), making it suitable for applications requiring efficient signal transmission. It features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor.

Applications:

  • Programmable Logic Controllers (PLCs): Used for input/output isolation, protecting the PLC from external voltage spikes and noise.
  • Microcontroller Interfaces: Provides isolation between microcontrollers and external devices, preventing damage from voltage transients.
  • Switch Mode Power Supplies (SMPS): Offers feedback control and isolation between the primary and secondary sides of the power supply.
  • Industrial Control Equipment: Isolates control signals in industrial automation systems, ensuring safety and preventing interference.
  • General Purpose Isolation: Used in various applications where electrical isolation is required to protect sensitive circuits.

Features:

  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with a high ratio of output current to input current.
  • High Isolation Voltage: Offers a high level of electrical isolation between the input and output, ensuring safety.
  • Compact Package: Designed for space-constrained applications, allowing for efficient board layout.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits:

  • Enhanced Safety: Protects sensitive circuits and users from high-voltage hazards and electrical shock.
  • Improved Signal Integrity: Reduces the impact of electrical noise on signal transmission, ensuring accurate data transfer.
  • Increased System Reliability: Prevents ground loops and reduces the risk of damage from voltage transients.
  • Simplified Circuit Design: Easier to integrate into existing systems with minimal external components required.
  • Cost-Effective Solution: Provides a balance of performance and affordability, making it a practical choice for various applications.

Additional Details:

The LTV-2503S-TP is typically available in a surface-mount package. Key electrical specifications include a high isolation voltage (often 5000Vrms or higher), a forward current (IF) around 50mA, and a collector-emitter voltage (VCEO) dependent on the specific variant. The Current Transfer Ratio (CTR) is a crucial parameter, and specific values can be found in the datasheet for different operating conditions. The 'TP' suffix usually indicates a tape and reel packaging for automated assembly.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess