EN
  • EN
  • DE

LTV-217-B-G

Part No LTV-217-B-G
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 130% @ 5mA
Maximum DC Current Transfer Ratio 260% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SSOP
Win Source Part Number 098267-LTV-217-B-G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LTV-217-B-G CAD Model

Description

The Lite-On Inc. 098267-LTV-217-B-G is a single-channel transistor output optocoupler with the following specifications:

  • Isolation Voltage: 3750Vrms
  • Forward Voltage: 1.2V
  • Design Application: DC input applications
  • Minimum DC Current Transfer Ratio: 130% @ 5mA
  • Maximum DC Current Transfer Ratio: 260% @ 5mA
  • Switching Turn-On Time: 3μs
  • Switching Turn-Off Time: 3μs
  • Rise Time: 2μs
  • Fall Time: 3μs
  • Maximum Output Voltage: 70V
  • Channel Output Current: 50mA
  • Continuous Forward Current: 50mA
  • Package: 4-SSOP
  • Application: Isolator circuits

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
745+ $0.0673 $50.1385
1,815+ $0.0552 $100.1880
2,805+ $0.0535 $150.0675
3,865+ $0.0518 $200.2070
4,995+ $0.0501 $250.2495
6,685+ $0.0449 $300.1565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 626,000 pieces
MOQ: 745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess