EN
  • EN
  • DE

LTV-0701

Part No LTV-0701
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV DARL W/BASE 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr Lite-On Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 500% @ 1.6mA
Current Transfer Ratio (Max) 2600% @ 1.6mA
Turn On / Turn Off Time (Typ) 3µs, 20µs (Max)
Rise / Fall Time (Typ) -
Input Type DC
Output Type Darlington with Base
Voltage - Output (Max) 7V
Current - Output / Channel 60mA
Voltage - Forward (Vf) (Typ) 1.8V (Max)
Current - DC Forward (If) (Max) 20 mA
Vce Saturation (Max) -
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1371589-LTV-0701
Ultra Librarian 3D Model Ultra Librarian LTV-0701 CAD Model

Description

The LTV-0701 is an optoisolator with a photovoltaic output from Lite-On Inc.

  • Operating Temperature: -55°C ~ 85°C
  • Voltage - Isolation: 3750Vrms
  • Output Type: Darlington with Base
  • Voltage - Output (Max): 7V
  • Current - Output / Channel: 60mA
  • Current Transfer Ratio (Min): 500% @ 1.6mA
  • Current Transfer Ratio (Max): 2600% @ 1.6mA
  • Mounting Type: Surface Mount
  • Package / Case: 8-SOIC

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess