Products specifications

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel
Color Green, Red
Configuration Independent
Lens Transparency Diffused
Millicandela Rating 147.5mcd Green, 196mcd Red
Lens Style Round with Flat Top
Voltage - Forward (Vf) 2.1V Green, 2.1V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting Style SMD
Wavelength - Dominant 571nm Green, 631nm Red
Wavelength - Peak 574nm Green, 639nm Red
Manufacturer Package 4-PLCC
Supplier Device Package 4-PLCC
Parts Dimension 3.20mm L x 2.80mm W
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1209444-LTST-E682KRKGWT
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTST-E682KRKGWT CAD Model

Description

The LTST-E682KRKGWT is an electronic component manufactured by Lite-On Inc.

  • LED Colors: Green and Red
  • Viewing Angle: 120-degree
  • Lens Transparency: Diffused
  • Lens Style: Round with a flat top
  • Package: 4-PLCC
  • Millicandela Rating (Green): 147.5mcd
  • Millicandela Rating (Red): 196mcd
  • Forward Voltage (Green): 2.1V
  • Forward Voltage (Red): 2.1V
  • Current Test (Green): 20mA
  • Current Test (Red): 20mA

You May Also Be Interested in

Kingbright Corporation
LED RED CLEAR 2SMD
Need more? Email Us
ECAD model for APT3216LSECK/J3-PRV
Vishay
LED COOL WHITE 2PLCC SMD
Need more? Email Us
ECAD model for VLMW41S1T1-5K8L-08
Kingbright Corporation
LED RED DIFFUSED 8MM ROUND T/H
Need more? Email Us
ECAD model for WP793SRD/J4
Kingbright Corporation
LED ORANGE DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for WP908A8ND
Rohm Semiconductor
LED YELLOW DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for SLI-343YY3FW
Kingbright Corporation
LED YELLOW DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for WP710A10SYD
Bivar Inc.
LED GREEN/RED CLEAR 3MM T/H
Need more? Email Us
ECAD model for 3BCC-F
SunLED
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us
ECAD model for XZUY56W
Kingbright Corporation
LED GREEN/RED CLEAR T-1 3/4 T/H
Lowest to $0.2382
ECAD model for WP59EGC

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2058 $50.4210
595+ $0.1689 $100.4955
920+ $0.1636 $150.5120
1,265+ $0.1583 $200.2495
1,635+ $0.1531 $250.3185
2,190+ $0.1372 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 245 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention