The LTST-C195KGJRKT-P is a surface-mount LED from Lite-On Inc. It is designed for various indicator and display applications requiring a compact and bright light source. This LED utilizes advanced optical technology to provide high luminous intensity and excellent color uniformity.
Applications
- Backlighting for LCD screens and keypads
- Indicator lights in consumer electronics
- Status indicators in industrial equipment
- Panel indicators
- Automotive lighting applications (e.g., dashboard indicators)
Features
- Surface-mount package for easy PCB assembly
- High luminous intensity for excellent visibility
- Compact size for space-constrained applications
- Red color emission
- RoHS compliant, ensuring environmental friendliness
Benefits
- Reduced assembly costs due to surface-mount technology
- Improved product appearance with bright and uniform light output
- Increased design flexibility thanks to its small size
- Long lifespan, resulting in reduced maintenance costs
- Environmentally responsible due to RoHS compliance
Additional Details
The LTST-C195KGJRKT-P operates at a forward voltage of approximately 2.0-2.4V and a forward current of 20mA. Its viewing angle is typically around 130 degrees, providing wide visibility. The package dimensions are approximately 3.2mm x 1.6mm x 1.1mm. The LED is made with AlInGaP on a GaAs substrate, ensuring high efficiency and reliability. It is commonly used with automated pick-and-place equipment, further streamlining the manufacturing process.