EN
  • EN
  • DE

LTST-C155TBKFKT

Part No LTST-C155TBKFKT
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description OPTOELECTRONICS - SMD Chip LED - TopView Dual Color Chip LED, Blue, Red, 470, 605 at 20mA, B: 45.0, Y: 95.0 at 20mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072849-LTST-C155TBKFKT
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C155TBKFKT CAD Model

Description

The LTST-C155TBKFKT is a top-view surface mount LED manufactured by Lite-On Inc. It is a compact and efficient light source designed for various indication and display applications. This LED offers high brightness and a wide viewing angle, making it suitable for use in a variety of electronic devices and equipment. The LTST-C155TBKFKT is available in different colors, providing flexibility for different design requirements. It is also RoHS compliant, ensuring environmental friendliness.

Applications

  • Backlighting for LCD displays
  • Indicator lights in electronic devices
  • Status indicators in industrial equipment
  • Automotive lighting applications
  • Consumer electronics

Features

  • Top-view surface mount package
  • High brightness
  • Wide viewing angle
  • Low power consumption
  • Long lifespan
  • Available in various colors

Benefits

  • Clear and visible indication
  • Energy efficient
  • Reduced maintenance costs
  • Easy integration into circuits
  • Improved device aesthetics

Additional Details

The LTST-C155TBKFKT LED is designed for reflow soldering, simplifying the assembly process. The compact size allows for high-density mounting on printed circuit boards. The high luminous intensity ensures that the LED is easily visible even in bright ambient light conditions. The wide viewing angle provides consistent brightness across a large area. The LED is also designed to be resistant to ESD (electrostatic discharge), improving its reliability. Proper current limiting is required to prevent damage to the LED.

The forward voltage drop varies depending on the color of the LED. The luminous intensity is typically measured in millicandelas (mcd) and is an important factor to consider when selecting the appropriate LED for a particular application. The color temperature (CCT) is also a key parameter for white LEDs. The LED's thermal resistance should be considered when designing the circuit to ensure proper heat dissipation and prevent overheating.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess