EN
  • EN
  • DE

LTST-C150TBKT-5A

Part No LTST-C150TBKT-5A
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971000-LTST-C150TBKT-5A
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C150TBKT-5A CAD Model

Description

The LTST-C150TBKT-5A is a surface-mount LED (Light Emitting Diode) manufactured by Lite-On Inc. It is part of Lite-On's range of compact and efficient LEDs suitable for a wide array of indicator and display applications. The 'TBKT' likely denotes a specific color or intensity characteristic of the LED.

Applications

  • Indicator Lights: Used as indicator lights in various electronic devices to display status or alerts.
  • Backlighting: Employed for backlighting small LCD screens and keypads.
  • Consumer Electronics: Found in consumer electronic products like remote controls, toys, and small appliances.
  • Automotive Electronics: Used in automotive dashboards and instrument panels for indicator lights.
  • Medical Devices: Employed in medical equipment for status indication and visual alerts.
  • Industrial Equipment: Utilized in industrial control panels and machinery for visual signaling.

Features

  • Surface Mount Design: Allows for easy and efficient mounting on PCBs.
  • Compact Size: Small footprint makes it suitable for high-density applications.
  • High Brightness: Provides bright and clear illumination.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Long Lifespan: Offers a long operational life, reducing the need for frequent replacements.
  • Wide Viewing Angle: Provides a wide viewing angle for easy visibility from different perspectives.

Benefits

  • Clear Visual Indication: Provides clear and easily visible status or alerts in electronic devices.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Long-Term Reliability: Long lifespan reduces maintenance costs and downtime.
  • Easy Integration: Surface-mount design simplifies the assembly process and reduces manufacturing costs.
  • Enhanced visibility: High brightness makes it easy to see in poorly lit conditions.

Additional Details

The LTST-C150TBKT-5A typically has a specific color output (which 'TBKT' likely describes), forward voltage, and luminous intensity. Detailed specifications can be found in the manufacturer's datasheet, including information on the LED's spectral characteristics, electrical parameters, and thermal performance. Its compact size and efficient performance make it a popular choice for various indicator and display applications.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0382
KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $1.6320
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Chilisin
Lowest to $0.0517
Samsung
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess