EN
  • EN
  • DE

LTL-30EFJ

Part No LTL-30EFJ
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED GRN/RED DIFF 5MM ROUND T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Color Green, Red
Configuration Common Cathode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 19mcd Green, 5.6mcd Red
Lens Style/Size Round with Domed Top, 5mm (T-1 3/4), 5.00mm
Forward Voltage 2.1V Green, 2.1V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 30°
Mounting Through Hole
Wavelength - Dominant 569nm Green, 657nm Red
Wavelength - Peak 565nm Green, 697nm Red
Case / Package T-1 3/4
Height (Max) 8.60mm
Win Source Part Number 206769-LTL-30EFJ
Ultra Librarian 3D Model Ultra Librarian LTL-30EFJ CAD Model

Description

The Lite-On Inc. LTL-30EFJ is an optoelectronic electronic component with a through-hole mounting style.

  • Configuration: Common cathode
  • Colors: Green, Red
  • Forward Voltage: 2.1V (Green and Red)
  • Viewing Angle: 30°
  • Lens Color: White
  • Lens Transparency: Diffused
  • Millicandela Rating: 19mcd (Green), 5.6mcd (Red)
  • Lens Style/Size: Round with domed top, 5mm (T-1 3/4), 5.00mm
  • Current Test: 20mA (Green and Red)
  • Dominant Wavelength: 569nm (Green), 657nm (Red)
  • Peak Wavelength: 565nm (Green), 697nm (Red)
  • Height (Maximum): 8.60mm
  • Win Source Part Number: 206769-LTL-30EFJ

You May Also Be Interested in

Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Citizen
Lowest to $0.1640
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess