EN
  • EN
  • DE

LSHD-A103

Part No LSHD-A103
Manufacturer Lite-On Inc.
Catalog Display Modules - LED Character and Numeric
Description LED Display | LED 7-SEG .3" RED 650NM CC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Tube
Number of Characters 1
Parts Dimension 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Digit/Alpha Size 0.30" (7.62mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) 2.1V
Current - Test 20mA
Millicandela Rating 9mcd
Wavelength - Peak 650nm
Power Dissipation (Maximum) 70mW
Manufacturer Package 10-DIP (0.200", 5.08mm)
Manufacturer Pack Quantity 39
MSL Level 1 (Unlimited)
Win Source Part Number 724684-LSHD-A103
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LSHD-A103 CAD Model

Description

The Lite-On Inc. component with the Win Source Part Number 724684-LSHD-A103 is a red 7-segment display.

  • Digit/Alpha Size: 0.30" (7.62mm)
  • Millicandela Rating: 9mcd
  • Current Test: 20mA
  • Peak Wavelength: 650nm
  • Common Cathode: Yes
  • Package: 10-DIP (0.200", 5.08mm)
  • Power Dissipation: 70mW
  • Supply Status: Limited
  • Manufacturer Pack Quantity: 39
  • MSL Level: 1 (unlimited)
  • Parts Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
  • Voltage Forward (Vf): 2.1V

You May Also Be Interested in

Lite-On Inc.
DISPLAY 7SEG 0.28" DBL RED 10DIP
Need more? Email Us
Kingbright
Red 1 75mW Common Cathode 0.2 SMD LED Character and Numeric RoHS
Lowest to $2.3284
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $32.6126
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $9.7932
Rohm Semiconductor
DISPLAY 7SEG 0.56" TRP RED 28DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.43" SGL RED 14DIP
Need more? Email Us
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9784 $58.7040
145+ $0.8029 $116.4205
225+ $0.7778 $175.0050
310+ $0.7528 $233.3680
400+ $0.7276 $291.0400
535+ $0.6523 $348.9805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess