The LTST-C170KDKT is a chip LED manufactured by Lite-On Inc. This LED is designed for surface mounting on printed circuit boards (PCBs). It offers a compact size and is suitable for applications where space is limited, such as mobile devices and portable electronics.
Applications
- Mobile phone backlighting
- Portable electronics indicators
- Wearable devices
- Automotive interior lighting
- Small display backlighting
Features
- Surface mount technology (SMT)
- Compact size
- Wide viewing angle
- Low power consumption
- High luminous intensity
- Lead-free reflow solder compatible
Benefits
- Space-saving design: Its small size allows for high-density mounting on PCBs, maximizing board space.
- Efficient illumination: Provides bright and uniform light output with low power consumption.
- Reliable performance: Designed for stable and consistent operation in demanding environments.
- Easy assembly: SMT compatibility simplifies the manufacturing process and reduces assembly costs.
- Environmentally friendly: Lead-free construction complies with environmental regulations.
Additional Details
The LTST-C170KDKT features a typical forward voltage of between 1.8V and 2.4V and a forward current of around 20mA. Its dimensions are typically around 1.6mm x 0.8mm x 0.6mm. The LED is typically packaged in tape and reel for automated assembly processes. The operating temperature range is usually from -40°C to +85°C. It is a popular choice for applications where a small, bright, and reliable surface-mount LED is required. Exact color characteristics vary depending on the specific variant, so refer to the datasheet for precise details.