EN
  • EN
  • DE

G30100CF5

Part No G30100CF5
Manufacturer Lite-On Inc.
Catalog OEM Parts (F - I)
Description Schottky Rectifier, Trench. If - 30A, Ifsm - 160A, IR - 240uA, VF - 0.79V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060162-G30100CF5
Categories OEM Parts(F-I)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G30100CF5 CAD Model

Description

The G30100CF5 is a rectifier manufactured by Lite-On Inc. Though detailed specifications require a datasheet, inference from similar products suggests this is a high-current, Schottky Barrier rectifier. Designed for high-efficiency rectification, the G30100CF5 is likely used in demanding power applications where minimal power loss and fast switching speeds are critical.

Applications

  • Switching Power Supplies (SMPS): As a secondary-side rectifier in SMPS, it efficiently converts AC to DC with minimal losses.
  • High Current DC-DC Converters: Its high current capacity makes it suitable for DC-DC converters used in industrial and automotive applications.
  • Solar Inverters: Rectifying the output of boost converters in solar power systems.
  • Freewheeling Diode in Motor Control: Protecting switching transistors from inductive voltage spikes in motor drive circuits.
  • Battery Charging Systems: Used in high-current battery chargers to ensure efficient and fast charging.

Features

  • Schottky Barrier Technology: Offers very low forward voltage drop (Vf), reducing power loss.
  • High Current Capability: Handles high forward currents without significant degradation in performance.
  • Fast Switching Speed: Minimizes reverse recovery time (trr), reducing switching losses and enabling higher operating frequencies.
  • High Surge Current Capacity: Withstands transient surges, enhancing reliability.
  • Low Leakage Current: Reduces standby power consumption.

Benefits

  • Increased Efficiency: Schottky technology significantly improves efficiency in power conversion.
  • Reduced Heat Dissipation: Lower Vf results in less heat generation, enhancing reliability and potentially reducing heatsink requirements.
  • Improved System Performance: Faster switching speeds allow for higher frequency operation and improved transient response.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation in harsh conditions.
  • Compact Design: High current density allows for smaller and more efficient designs.

Additional Details

Based on the part number structure and similar Lite-On rectifiers, the G30100CF5 likely has a current rating of 30A and a voltage rating of 100V. It is probably packaged in a TO-220 or similar package optimized for heat dissipation. The forward voltage drop is expected to be low, typically below 0.8V at rated current. Its operating temperature range is likely between -55°C and +150°C. The package is likely RoHS compliant. Further information about reverse leakage current and forward voltage characteristics can be confirmed within the official datasheet from Lite-On.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess