EN
  • EN
  • DE

CNY17-1M

Part No CNY17-1M
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV TRANS W/BASE 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 40% @ 10mA
Maximum DC Current Transfer Ratio 80% @ 10mA
Rise and Fall Time 5μs, 5μs
Input Type DC
Maximum Output Voltage 70V
Channel Output Current 150mA
Forward Voltage 1.45V
Continuous forward current- Max 60mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1029824-CNY17-1M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNY17-1M CAD Model

Description

The Lite-On Inc. CNY17-1M is a through-hole optocoupler with a single channel.

  • Mounting Type: Through-Hole
  • Optocoupler Type: Single Channel
  • Minimum DC Current Transfer Ratio: 40% @ 10mA
  • Maximum DC Current Transfer Ratio: 80% @ 10mA
  • Isolation Voltage: 5000Vrms
  • Forward Voltage: 1.45V
  • Maximum Output Voltage: 70V
  • Application: Isolators
  • Temperature Range: -55°C to 100°C
  • Package: 6-DIP
  • Popularity: Medium

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1986 $58.5870
710+ $0.1630 $115.7300
1,100+ $0.1579 $173.6900
1,515+ $0.1528 $231.4920
1,955+ $0.1478 $288.9490
2,620+ $0.1325 $347.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess