EN
  • EN
  • DE

6N136S-L

Part No 6N136S-L
Manufacturer Lite-On Inc.
Catalog OEM Parts (0 - 9)
Description 6N136 Series Single Channel 20 V 5000 Vrms SMT High Speed Optocoupler - DIP-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1024304-6N136S-L
Categories OEM Parts(0-9)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6N136S-L CAD Model

Description

The 6N136S-L is a high-speed optocoupler manufactured by Lite-On Inc. It's designed for electrical isolation in digital interfaces, offering excellent performance and reliability.

Applications

  • High-speed digital isolation: Protecting sensitive circuits from voltage spikes and ground loops.
  • Logic-to-logic isolation: Interfacing between different logic voltage levels.
  • Microprocessor system interface: Isolating microprocessor control signals.
  • Power inverter control: Providing isolated drive signals for power devices.
  • Computer-peripheral interface: Enhancing data transfer safety and integrity.

Features

  • High common mode transient immunity: Ensures stable operation in noisy environments.
  • High-speed: Offers data rates up to 1 Mbps, suitable for rapid signal transmission.
  • Guaranteed performance from 0°C to 70°C: Reliable operation across a broad temperature range.
  • Open collector output: Simplifies interface design with various logic families.
  • Safety approvals: UL, CSA, and VDE certifications (check datasheet for specific certifications) ensure safety compliance.

Benefits

  • Enhanced system reliability: Electrical isolation prevents damage from voltage transients.
  • Improved signal integrity: Minimizes noise and interference in data transmission.
  • Simplified circuit design: Open collector output facilitates easy integration with different logic levels.
  • Compliance with safety standards: Certifications provide assurance of safe operation.
  • Versatile applications: Suitable for a wide range of digital isolation needs.

Additional Details

The 6N136S-L utilizes an LED and a photodiode detector separated by a dielectric insulation barrier. When current flows through the LED, light is emitted, activating the photodiode and producing an output signal. This optical coupling provides electrical isolation. The device is typically packaged in an 8-pin DIP or SMD package. Key electrical specifications include forward current, reverse voltage, supply voltage, and output current. Refer to the device datasheet for specific values. It's crucial to consult the datasheet for detailed operating characteristics, absolute maximum ratings, and recommended operating conditions to ensure proper and safe operation. The "-L" suffix may indicate a lead-free or specific packaging option, so it's important to verify this information in the datasheet as well.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess