EN
  • EN
  • DE

6N135S-TA1

Part No 6N135S-TA1
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV TRANS W/BASE 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 7% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 90ns, 800ns
Input Type DC
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.4V
Continuous forward current- Max 25mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 1006806-6N135S-TA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6N135S-TA1 CAD Model

Description

The Lite-On Inc. 1006806-6N135S-TA1 is an isolator component that comes with a forward voltage of 1.4V and an input type of DC.

  • Forward Voltage: 1.4V
  • Input Type: DC
  • Channels: 1
  • Isolation Voltage: 5000Vrms
  • Minimum DC Current Transfer Ratio: 7% @ 16mA
  • Maximum DC Current Transfer Ratio: 50% @ 16mA
  • Switching Turn-On Time: 90ns
  • Switching Turn-Off Time: 800ns
  • Maximum Output Voltage: 20V
  • Channel Output Current: 8mA
  • Continuous Forward Current-Max: 25mA
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess