EN
  • EN
  • DE

SBL4035PTW

Part No SBL4035PTW
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836748-SBL4035PTW
Ultra Librarian 3D Model Ultra Librarian SBL4035PTW CAD Model

Description

The SBL4035PTW is a high-performance integrated circuit from Linear Technology, designed to meet the needs of sophisticated electronic systems. This device stands out for its precision, reliability, and efficiency, which are hallmarks of Linear Technology's product offerings.

Key Features

  • High Efficiency: The SBL4035PTW is engineered to provide maximum efficiency, which is critical for power management in portable and space-constrained applications.
  • Robust Power Handling: With the ability to handle significant power levels, this component is ideal for high-demand circuits and can contribute to the overall robustness of the electronic system.
  • Thermal Management: The device includes advanced thermal management features to ensure reliable performance even under high temperature conditions.
  • Low Noise Operation: It is designed to operate with low noise levels, making it suitable for sensitive applications such as precision instrumentation and audio electronics.

Applications

The SBL4035PTW is versatile and can be used in a variety of applications, including:

  • Power supply modules
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Communication equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the SBL4035PTW is no exception. It is manufactured to the highest standards to ensure that it meets the stringent requirements of industrial and commercial applications. With its robust design and tested reliability, this product is an excellent choice for designers looking for a dependable solution for their power management needs.

Technical Specifications

To integrate the SBL4035PTW into your system, please refer to the detailed technical specifications and application notes provided by Linear Technology. These documents offer in-depth information on electrical characteristics, pin configurations, and usage guidelines to help you make the most of this advanced component.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess