Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT28C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 957639-AT28C010-12PC
Ultra Librarian 3D Model Ultra Librarian AT28C010-12PC CAD Model

Description

Microchip Technology AT28C010-12PC Overview

The AT28C010-12PC is a high-performance, 1-megabit Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) designed by Microchip Technology. This memory device provides a reliable and convenient solution for storage applications that require fast access times and a high number of write cycles.

Key Features

  • Capacity: The AT28C010-12PC offers a substantial storage capacity of 1 megabit (128K x 8), suitable for storing firmware, configuration parameters, or small application data.
  • Access Time: This EEPROM features a fast access time of 120 ns, allowing for quick data retrieval which is essential in performance-critical applications.
  • Parallel Interface: It has a parallel interface for simple connection to microcontrollers and other digital systems, ensuring easy integration into a wide range of products.
  • Operating Voltage: The device operates within a voltage range of 5V ± 10%, providing compatibility with standard digital systems without the need for additional voltage regulation.
  • Endurance: The EEPROM boasts a high endurance with 10,000 write cycles, ensuring data can be updated frequently over an extended period.
  • Data Retention: It offers a data retention period of 10 years, guaranteeing the preservation of data over a decade.
  • Temperature Range: The device is operational across an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Packaging: The AT28C010-12PC comes in a 32-pin DIP (Dual In-line Package), which is widely used and recognized in the electronics industry for through-hole mounting.

Applications

The AT28C010-12PC is versatile and can be used in a variety of applications, including but not limited to:

  • Embedded systems for storing boot code or firmware
  • Industrial control systems requiring non-volatile memory storage
  • Telecommunication equipment for configuration and data logging
  • Medical devices where reliable data storage is critical
  • Automotive electronics that require durable and long-lasting memory solutions

With its combination of speed, reliability, and flexibility, the Microchip Technology AT28C010-12PC EEPROM is an excellent choice for designers and engineers looking for a robust memory component.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 512MBIT SPI/OCT 24TFBGA / FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
Need more? Email Us
ECAD model for IS25LX512M-JHLE
Rohm Semiconductor
IC FRAM 1MBIT I2C 3.4MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 1Mbit I²C 3.4 MHz 130 ns 8-SOP
Lowest to $2.8601
ECAD model for MR44V100AMAZAATL
Infineon Technologies
IC NVSRAM 1MBIT PARALLEL 48SSOP / NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 25 ns 48-SSOP
Need more? Email Us
ECAD model for CY14B101KA-SP25XI
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (6x8)
Lowest to $11.7872
ECAD model for S25FL128SAGNFM000
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $59.0910
ECAD model for MT48LC16M16A2P-7E AIT:G TR
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Lowest to $0.7317
ECAD model for NV25080DWHFT3G
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.3296
ECAD model for 47L04-I/SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention