Products specifications Report Issue?

Height 2.29 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Output Voltage 2.5 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Output Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1023837-RH1009MW
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RH1009MW CAD Model

Description

The RH1009MW is a high-end voltage reference component manufactured by Linear Technology, designed to offer both precision and stability for demanding applications. This device is part of a series of voltage references that are widely used in systems requiring a stable reference voltage over a wide range of environmental conditions.

Key Features

  • High Accuracy: The RH1009MW boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: It is characterized by a low temperature coefficient, which guarantees minimal deviation in output voltage with changes in temperature, making it ideal for harsh environments.
  • Long-Term Stability: With excellent long-term stability, this voltage reference promises consistent performance over time, which is critical for applications that require prolonged operational periods without recalibration.
  • Wide Operating Range: The device is designed to function over a broad range of operating temperatures, catering to a diverse set of industrial and military applications.

Applications

The RH1009MW is suitable for a variety of applications where precision is paramount. It is particularly useful in:

  • High-precision data acquisition systems
  • Digital-to-analog and analog-to-digital converters
  • Industrial control systems
  • Military and aerospace electronics
  • Test and measurement equipment

Product Specifications

The RH1009MW is offered in a hermetically sealed package, ensuring its reliability and performance in moisture-sensitive environments. The device provides a stable output voltage with a low output impedance, making it less susceptible to load variations. Additionally, the RH1009MW exhibits a fast settling time and a low output noise, which are essential for high-speed and low-noise operations.

Linear Technology's commitment to quality makes the RH1009MW a trusted component for engineers and designers who require a reliable voltage reference in their high-performance systems. With its combination of precision, stability, and robustness, the RH1009MW stands out as a superior choice for critical applications where accuracy cannot be compromised.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $0.5443
ECAD model for LM4040AIM3-8.2
NOVOSENSE
0.2% ACCURACY 15PPM 3.3V REF
Need more? Email Us
ECAD model for NSREF3133-DSTR
NOVOSENSE
0.2% ACCURACY 35PPM 2V REF
Need more? Email Us
ECAD model for NSREF3020-DSTR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.2159
ECAD model for TL4050A25IDBZRG4
Texas Instruments
Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Lowest to $1.1734
ECAD model for REF5040AIDRG4
NOVOSENSE
0.2% ACCURACY 35PPM 3V REF
Need more? Email Us
ECAD model for NSREF3030-DSTR
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.4029
ECAD model for LM4041AIM3X-1.2
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4051BEM3X-ADJ
NOVOSENSE
0.2% ACCURACY 15PPM 2V REF
Need more? Email Us
ECAD model for NSREF3120-DSTR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention