EN
  • EN
  • DE

OP237GN

Part No OP237GN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 63MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 63MHz
Current - Input Bias 15nA
Voltage - Input Offset 60μV
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 060777-OP237GN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP237GN CAD Model

Description

The OP237GN is a high-performance operational amplifier (op-amp) designed and produced by Linear Technology, a brand synonymous with precision and quality in the field of analog integrated circuits. This precision op-amp is well-suited for a wide range of applications, including process control systems, test equipment, and instrumentation due to its exceptional accuracy and stability.

Key Features

  • High Precision: The OP237GN offers excellent offset voltage and drift characteristics, ensuring a high level of accuracy in your applications.
  • Low Noise: With its low noise performance, this op-amp is ideal for audio and other sensitive applications where signal integrity is paramount.
  • Wide Bandwidth: The device provides a wide bandwidth, allowing it to handle a variety of signals without distortion or loss of fidelity.
  • Stable with Capacitive Loads: The OP237GN is designed to be stable when driving capacitive loads, making it versatile for use in a range of circuit configurations.

Specifications

The OP237GN operational amplifier is characterized by its impressive technical specifications. It operates over a supply voltage range of ±2.5V to ±18V, which allows for flexible use in both dual-supply and single-supply applications. The input offset voltage is typically 25 µV, with a maximum of 75 µV, ensuring precision in signal amplification. The device also features a low input bias current and a high open-loop gain, which enhances its performance in high-impedance sensor interfaces and other precision circuits.

Applications

This op-amp is well-suited for applications requiring high precision and low noise, such as:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Active filters
  • Buffer amplifiers
  • Professional audio equipment

Package and Quality

The OP237GN comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in various types of electronic assemblies. Linear Technology ensures that each device meets rigorous standards, providing reliability and performance that engineers and designers can trust for their critical applications.

In conclusion, the OP237GN from Linear Technology stands out as a high-precision, low-noise operational amplifier that delivers consistent and reliable performance for a multitude of electronic applications.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess