EN
  • EN
  • DE

NFS6801G

Part No NFS6801G
Manufacturer Linear Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082063-NFS6801G
Categories OEM Parts(M-N)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFS6801G CAD Model

Description

The NFS6801G from Linear Technology is a state-of-the-art power management IC designed for high efficiency and robust performance in a variety of applications. This product is an ideal choice for engineers looking to optimize power consumption without sacrificing output quality or reliability.

Key Features

  • High Efficiency: The NFS6801G boasts an exceptional conversion efficiency, reducing heat generation and improving system longevity.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it perfect for portable and wearable technology.
  • Versatile Voltage Ranges: This IC supports a wide range of input and output voltages, providing flexibility for various power supply configurations.
  • Advanced Protection: It includes features such as over-temperature, over-current, and short-circuit protection, ensuring the safety and durability of your application.

Applications

The NFS6801G is suitable for a diverse array of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Wireless Networking Equipment
  • Industrial and Automotive Systems

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 5.5V
Output Voltage Range 0.6V to 5V
Max Output Current 3A
Switching Frequency Up to 2.25MHz
Package Type QFN

Overall, the NFS6801G is a powerful and reliable solution for modern power management challenges, offering Linear Technology's trademark precision and quality. Whether for consumer electronics or industrial applications, this product delivers the performance and dependability that engineers require.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess