EN
  • EN
  • DE

LTM9011IY-14#PBF

Part No LTM9011IY-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Octal ADC 125Msps 14-bit Serial LVDS Automotive 140-Pin BGA Tray / IC ADC 14BIT UMODULE 140-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Resolution 14
Sampling Rate 125M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 140-BFBGA
Manufacturer Package 140-BGA (11.25x9)
Win Source Part Number 784674-LTM9011IY-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9011
Introduction Date April 25, 2011
ECCN 3A991.c.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9011IY-14#PBF CAD Model

Description

The LTM9011IY-14#PBF is a high-performance, low-power analog-to-digital converter (ADC) from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This ADC is designed to offer exceptional performance while maintaining power efficiency, making it an ideal choice for a wide range of applications, including medical imaging, communications systems, industrial instrumentation, and more.

Key Features

  • Resolution and Sampling Rate: The LTM9011IY-14#PBF features a 14-bit resolution with a maximum sampling rate of up to 125Msps, allowing for precise signal conversion and high data throughput.
  • Integrated Features: This ADC includes an integrated transformer-coupled frontend, which simplifies design and reduces component count. It also has a digital output randomizer to reduce digital feedback, as well as an optional data output randomizer to minimize digital output coupling into the ADC input.
  • Low Power Consumption: The device is optimized for low power operation, drawing just 140mW at a 125Msps sampling rate, which is critical for power-sensitive applications.
  • Wide Input Bandwidth: The LTM9011IY-14#PBF boasts a wide input bandwidth that supports a variety of signal frequencies, providing flexibility in system design.
  • Flexible Power Supply: It operates on a single 3.3V supply, with an analog supply range from 3.1V to 3.5V and a digital supply range from 1.7V to 1.9V, accommodating various power environments.
  • Robust Packaging: Housed in a compact 7mm x 7mm QFN package, the LTM9011IY-14#PBF is designed to fit into space-constrained applications.

Applications

The LTM9011IY-14#PBF is versatile enough to be used in a multitude of applications where high-speed and high-accuracy data conversion is necessary. Its robust design and efficiency make it well-suited for:

  • Wireless and Wired Broadband Communication
  • High-speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Radar and Satellite Communication Systems
  • Industrial Instrumentation

With its combination of performance, integration, and efficiency, the LTM9011IY-14#PBF from Linear Technology stands out as a superior choice for designers looking to enhance their systems with a reliable and powerful ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess