EN
  • EN
  • DE

LTM8061EV-8.2#PBF

Part No LTM8061EV-8.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 8.2V Automotive 77-Pin LGA Tray / IC BATTERY CHARGER 8.2V 77-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series μModule
Packaging Tray
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 8.2V
Voltage Supply MAX 32V
Operating Temperature Range 0°C ~ 125°C (TA)
Package 77-BLGA
Manufacturer Package 77-LGA (15x9)
Win Source Part Number 784642-LTM8061EV-8.2#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM8061
Introduction Date September 22, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8061EV-8.2#PBF CAD Model

Description

The LTM8061EV-8.2#PBF is a versatile and high-performance micro-module (µModule) from Linear Technology, designed to cater to a wide array of power management applications. This innovative component integrates a complete step-down switch mode power supply into a compact package, simplifying the design process for engineers and ensuring efficient operation.

Key Features

  • Integrated Design: The LTM8061EV-8.2#PBF combines a switching regulator, inductor, and other necessary components into a single package, reducing the need for external components and saving board space.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 24V, providing flexibility for various applications and compatibility with different voltage requirements.
  • High Efficiency: With its advanced design, the µModule operates with high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Wide Input Voltage Range: The device accepts an input voltage range from 6V to 40V, making it suitable for a variety of input sources, including industrial supplies and automotive batteries.
  • Thermal Performance: The LTM8061EV-8.2#PBF is designed to handle thermal challenges with its efficient heat dissipation capabilities, ensuring performance stability under varying conditions.

Applications

The LTM8061EV-8.2#PBF is ideal for use in a broad array of applications, such as:

  • Telecommunications
  • Industrial Equipment
  • Automotive Systems
  • Data Communication Devices
  • Medical Devices

Quality and Reliability

Linear Technology's commitment to quality and reliability is evident in the LTM8061EV-8.2#PBF µModule. The product undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. Additionally, the encapsulated design provides environmental protection, further enhancing the durability and longevity of the module.

Summary

In summary, the LTM8061EV-8.2#PBF from Linear Technology is a powerful, efficient, and reliable solution for modern power management challenges. Its integrated design, adjustable output voltage, and wide input range make it a versatile choice for designers looking to streamline their power supply design with a high-quality, easy-to-use module.

You May Also Be Interested in

Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess