EN
  • EN
  • DE

LTM8055EY#PBF

Part No LTM8055EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-36V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 5V
Voltage - Input (Maximum) 36V
Voltage - Output 1 1.2 ~ 36V
Current - Output (Maximum) 8.5A
Applications ITE (Commercial)
Features OTP
Temperature Range - Operating -40°C ~ 125°C
Efficiency 97.5%
Mounting Style SMD
Manufacturer Package 121-BBGA Module
Parts Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 121-BGA (15x15)
Family Part Number LTM8055
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 758299-LTM8055EY#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM8055EY#PBF CAD Model

Description

The LTM8055EY#PBF is a high-performance, versatile micro-module (µModule) power converter from Linear Technology, designed to simplify the process of power supply design. It is a complete system-in-package (SiP) that includes a switching regulator, inductor, and all support components in a compact package, providing an efficient and space-saving solution for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LTM8055EY#PBF operates over a wide input voltage range of 6V to 36V, making it suitable for various supply sources, from batteries to industrial supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 24V, providing flexibility for powering different types of loads.
  • High Output Current: This µModule can deliver up to 8.5A of continuous output current, making it capable of powering high-current applications.
  • High Efficiency: With its advanced design, the LTM8055EY#PBF achieves high efficiency, which reduces power loss and heat generation.
  • Integrated Components: The integration of the inductor, power switches, and other passive components into a single package simplifies the design and reduces the PCB footprint.
  • Thermal Performance: The package is designed for optimal thermal performance, ensuring reliable operation over a wide temperature range.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and overtemperature protection for improved system safety and reliability.

Applications

The LTM8055EY#PBF is ideal for use in a diverse array of applications, such as:

  • Telecommunications and Networking Equipment
  • Industrial Controls and Robotics
  • Automotive Electronics
  • Data Storage and Computing
  • Medical Equipment
  • Test and Measurement Systems

Product Specifications

Attribute Value Part Number LTM8055EY#PBF Manufacturer Linear Technology Input Voltage Range 6V to 36V Output Voltage Range 0.8V to 24V Output Current Up to 8.5A Package BGA (Ball Grid Array)

With its robust design and comprehensive feature set, the LTM8055EY#PBF from Linear Technology is a reliable and efficient solution for a wide range of power conversion needs.

You May Also Be Interested in

XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.8255 $52.8255
3+ $43.3440 $130.0320
4+ $41.9895 $167.9580
5+ $40.6350 $203.1750
7+ $39.2805 $274.9635
9+ $35.2170 $316.9530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess