EN
  • EN
  • DE

LTM8052AEV#PBF

Part No LTM8052AEV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 1.2V to 24V 5A 81-Pin LGA Tray / IC UMODULE 36VIN 5A CVCC 81LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 1 1.2 ~ 24 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Features OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 81-BLGA Module
Dimension 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Manufacturer Package 81-LGA (15x11.25)
Win Source Part Number 784636-LTM8052AEV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8052A
Introduction Date September 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8052AEV#PBF CAD Model

Description

Product Overview: LTM8052AEV#PBF

The LTM8052AEV#PBF is a high-performance, µModule (micromodule) step-down regulator from Linear Technology, designed to deliver efficient power conversion and ease of use in a compact package. This advanced power solution integrates the switching controller, power FETs, inductor, and all support components into a single unit, significantly reducing design complexity and board space requirements.

Key Features

  • Wide Input Voltage Range: The LTM8052AEV#PBF operates over a wide input voltage range from 6V to 36V, making it suitable for a variety of applications, including industrial, automotive, and communications systems.
  • Adjustable and Fixed Output Voltage: It offers an adjustable output voltage range from 0.8V to 10V, as well as fixed output voltage options, providing flexibility to meet specific design requirements.
  • High Efficiency: With its high-efficiency design, the LTM8052AEV#PBF can deliver up to 2A of continuous output current, ensuring reliable performance even in demanding conditions.
  • Integrated Components: The integration of the inductor, MOSFETs, and other passive components simplifies the design process and accelerates time-to-market.
  • Thermal Performance: Enhanced thermal performance is achieved through a high level of integration and an innovative package design, ensuring the device operates within its temperature range even at full load.
  • Multiple Protection Features: The module includes overvoltage, overcurrent, and over-temperature protection, enhancing the reliability and longevity of the end application.

Applications

The LTM8052AEV#PBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive electronics
  • Datacom and storage systems
  • Medical devices

Benefits

By integrating multiple components into a single package, the LTM8052AEV#PBF simplifies the power supply design, reduces external component count, and minimizes the footprint on the PCB. Its robust protection features and wide input voltage range make it a reliable choice for designers looking to create efficient and compact power supply solutions in a variety of markets and applications.

Manufacturer: Linear Technology

Product Category: Power Management ICs / DC to DC Converters

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1818 $76.3636
4+ $31.3287 $125.3148
5+ $30.3497 $151.7485
7+ $29.3707 $205.5949
9+ $28.3916 $255.5244
12+ $25.4546 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess