EN
  • EN
  • DE

LTM8050EY#PBF

Part No LTM8050EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.8-24V 48W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 58V
Voltage - Output 1 0.8 ~ 24 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features OTP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 70-BBGA Module
Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Manufacturer Package 70-BGA (15x9)
Win Source Part Number 784634-LTM8050EY#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTM8050
Introduction Date July 31, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM8050EY#PBF CAD Model

Description

The LTM8050EY#PBF is a robust, high-efficiency micro-module regulator from Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is part of the LTM® series, which are known for their advanced design and compact, efficient power management solutions.

Key Features

  • Integrated Design: The LTM8050EY#PBF combines a switching regulator, inductor, power switches, filters, and all necessary supporting components in a compact BGA (Ball Grid Array) package. This integration simplifies the design process, reduces external component count, and minimizes the footprint on the PCB.
  • Wide Input Voltage Range: It operates from a wide input voltage range of 6V to 58V, making it versatile for a broad range of applications, from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.97V to 32V, which allows for flexibility in powering various circuits that require different voltage levels.
  • High Efficiency: With up to 2A of continuous output current and high efficiency, the LTM8050EY#PBF is suitable for applications that demand a high power density and thermal performance.
  • Thermal Performance: The device is encapsulated in a thermally enhanced, over-molded BGA package which provides excellent thermal dissipation and performance in harsh environments.
  • Protection Features: The LTM8050EY#PBF includes features such as overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation and longevity of the device and the application it powers.

Applications

The versatility of the LTM8050EY#PBF makes it an ideal choice for a wide array of applications, including but not limited to:

  • Telecommunications
  • Industrial Equipment
  • Automotive Power Systems
  • Datacom Infrastructure
  • Distributed Power Systems

Conclusion

Linear Technology's LTM8050EY#PBF is a powerful, efficient, and reliable micro-module regulator that offers a compact power management solution for a diverse range of applications. Its integrated design and comprehensive protection features make it an excellent choice for designers looking to streamline their power supply design with a high-quality, versatile component.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2301 $92.4602
3+ $37.9324 $113.7972
5+ $36.7470 $183.7350
6+ $35.5616 $213.3696
8+ $34.3762 $275.0096
10+ $30.8201 $308.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess