Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Minimum) 2.6V
Voltage - Input (Maximum) 20V
Voltage - Output 1 2.5 ~ 24V
Voltage - Output 2 -2.5 ~ -24V
Current - Output (Maximum) 1A, 1A
Applications ITE (Commercial)
Features OTP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 77-BBGA
Parts Dimension 0.59" L x 0.35" W x 0.10" H (15.0mm x 9.0mm x 2.4mm)
Supplier Device Package 77-BGA (15x9)
Family Part Number LTM8049
Manufacturer Pack Quantity 170
MSL Level 3 (168 Hours)
Win Source Part Number 710964-LTM8049IY#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTM8049
Introduction Date August 22, 2016
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8049IY#PBF CAD Model

Description

Linear Technology's LTM8049IY#PBF - µModule DC/DC Converter

The LTM8049IY#PBF from Linear Technology is a high-performance µModule (micromodule) DC/DC converter designed for a wide range of applications requiring efficient power conversion. This versatile component is capable of converting a higher input voltage to a lower output voltage with a high degree of efficiency and reliability.

This converter features an adjustable output voltage range of 2.5V to 15V, which makes it suitable for a variety of low-voltage applications, including industrial, automotive, and telecommunications systems. The input voltage range of 3.1V to 32V provides the flexibility needed to operate in systems with varying power supplies.

The LTM8049IY#PBF employs a silent switcher architecture that minimizes EMI/RFI emissions, making it an ideal choice for noise-sensitive applications. Its compact, thermally enhanced 9mm x 15mm x 4.92mm BGA package allows for efficient heat dissipation and space-saving on the PCB.

Key features of the LTM8049IY#PBF include:

  • Integrated switching regulator capable of delivering up to 2A of continuous output current.
  • High efficiency up to 95%, which helps reduce power loss and improve system performance.
  • Wide operating temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Adjustable switching frequency from 200kHz to 2.4MHz, providing design flexibility and optimization of component size and efficiency.
  • Soft-start feature to limit inrush current during startup.
  • Multiple built-in protection features, including overvoltage, undervoltage lockout, and thermal shutdown.

The LTM8049IY#PBF is RoHS compliant and designed for easy implementation into a variety of circuit designs. Its robust design and comprehensive feature set ensure that it meets the stringent requirements of today's high-performance electronic systems.

With its proven performance and reliability, the LTM8049IY#PBF is an excellent choice for designers looking to streamline their power supply design with a compact, efficient, and versatile DC/DC converter solution.

You May Also Be Interested in

Artesyn Embedded Technologies
CONV DC/DC 3.3V OUT 75W ACTIVEHI / Module DC-DC 48VIN 1-OUT 3.3V 15A 50W 9-Pin
Need more? Email Us
ECAD model for BXB75-48S3V3FHT
GE Critical Power
DC-DC 0.6-3.63V @ 6A / Module DC-DC 1-OUT 0.6V to 3.63V 6A 10-Pin SMD Module T/R
Need more? Email Us
ECAD model for APTH006A0X4-SRZ
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
Bel Power Solutions
DC/DC CONVERTER 3.3V 5V 100W
Need more? Email Us
ECAD model for QD48T033050-NBA0G
Bel Power Solutions
DC/DC CONVERTER 12V 168W
Need more? Email Us
ECAD model for QM48T14120-NAB0G
Bel Power Solutions
DC/DC CONVERTER 12V 420W
Need more? Email Us
ECAD model for QME48T35120-NJB0G
Bel Power Solutions
DC/DC CONVERTER
Need more? Email Us
ECAD model for QTS48T67096-NCBP
Bel Power Solutions
Need more? Email Us
ECAD model for QLSS02B-NT
Bel Power Solutions
DC/DC CONVERT 5V 25A
Need more? Email Us
ECAD model for QHS25ZG-NT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9401 $53.9401
3+ $44.2586 $132.7758
4+ $42.8755 $171.5020
5+ $41.4924 $207.4620
7+ $40.1093 $280.7651
9+ $35.9601 $323.6409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,170 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention