Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817630-APM2055NUC
Ultra Librarian 3D Model Ultra Librarian APM2055NUC CAD Model

Description

The APM2055NUC is an N-channel enhancement mode MOSFET manufactured by Anpec Electronics. This MOSFET is designed for low voltage, high current switching applications. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are widely used as electronic switches and amplifiers in a variety of circuits.

The APM2055NUC is characterized by its low on-resistance (Rds(on)), which minimizes power loss during conduction, thereby improving overall efficiency. Its N-channel configuration means that it is turned on when the gate voltage is higher than the source voltage. Anpec Electronics is known for producing cost-effective and reliable power semiconductors, and the APM2055NUC reflects this commitment. The device is suitable for portable applications where small size and high efficiency are crucial.

Applications: The APM2055NUC MOSFET is commonly used in:

  • Load Switching: Controlling power to various loads in electronic circuits, such as LEDs, motors, and other devices.
  • Power Management Circuits: Regulating voltage and current in power supplies and DC-DC converters.
  • Battery Management Systems: Used in portable devices and battery-powered equipment to control charging and discharging.
  • DC-DC Converters: Used in synchronous rectification and other converter topologies.
  • Motor Control: Controlling the speed and direction of small DC motors in various applications.

Features

  • N-Channel MOSFET: Suitable for low-side switching applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables fast and efficient switching performance.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits, simplifying interfacing with microcontrollers.
  • Surface Mount Package: Allows for efficient PCB assembly.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, enhancing overall efficiency and reducing heat generation.
  • Simplified Circuit Design: N-channel configuration simplifies low-side switching circuits.
  • Enhanced Reliability: Robust design ensures reliable performance in various applications.
  • Compact Size: Small footprint allows for integration into space-constrained applications, making it suitable for portable devices.
  • Cost-Effective: Provides high performance at a competitive price point.

Additional Details

The APM2055NUC's electrical characteristics, such as voltage and current ratings, can be found in the manufacturer's datasheet. Reviewing the datasheet is crucial for proper application and circuit design. Its logic-level gate drive compatibility makes it easier to interface with microcontrollers and other digital logic devices. The surface mount package type is also an important consideration for PCB layout and thermal management. The part is RoHS compliant, meaning it is free from hazardous substances, adhering to environmental standards.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
ECAD model for SE-485-PP
Inphi Corporation
10/40/100G OTU4 PHY/SERDES FOR L
Lowest to $221.4398
ECAD model for IN112510-LD10-19GC-S03P
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ECAD model for PTG-5T101011T
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708575
Inphi Corporation
15 GBPS PHY WITH 16 PORT CDR, ED
Lowest to $105.1051
ECAD model for WPCS4224C.A2-900367
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $1.1819
ECAD model for BCX5316TC
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 99-218/RSC-DQ2R2BY/2C

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention