EN
  • EN
  • DE

LTM8048IY#PBF

Part No LTM8048IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE LDO BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 168
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 32V
Voltage - Output 1 2.5 ~ 13 V
Voltage - Output 2 1.2 ~ 12 V
Current - Output (Max) 440mA 300mA
Voltage - Isolation 725V
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 45-BGA
Size / Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Operating Temperature Range -40°C ~ 125°C
Catalog µModule Series LTM8048
Win Source Part Number 072676-LTM8048IY#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8048IY#PBF CAD Model

Description

The LTM8048IY#PBF is a high-performance, µModule (micro module) DC/DC converter from Linear Technology, designed to offer efficient power conversion and management for a wide range of applications. This versatile component is particularly ideal for systems that require reliable and compact power solutions.

Key Features:

  • Integrated Design: The LTM8048IY#PBF integrates a switching regulator, inductors, and supporting components into a compact LGA package. This integration simplifies design, reduces external component count, and saves on board space.
  • Wide Input Voltage Range: This DC/DC converter operates over a wide input voltage range of 2.8V to 18V, making it suitable for a variety of input sources, including single-cell Li-Ion batteries, multi-cell battery stacks, and industrial voltage rails.
  • Adjustable and Fixed Output Voltage: The output voltage is adjustable from 0.8V to 10V, and also available in fixed output voltage options, allowing for flexibility in power supply design to meet specific application requirements.
  • High Efficiency: The LTM8048IY#PBF is designed for high efficiency at various load conditions, which helps in reducing power loss and improving system performance.
  • Thermal Performance: The advanced packaging and thermal design enable the LTM8048IY#PBF to operate at full load over a temperature range of -40°C to +125°C with minimal derating, ensuring performance in harsh environments.
  • Protection Features: It includes overvoltage, overcurrent, and thermal shutdown protection features to safeguard the device and the system in abnormal conditions.
  • EMI Compliant: The module is designed to meet the radiated emissions requirements of EN55022 class B with minimal external filtering, addressing concerns for electromagnetic interference in sensitive applications.

Applications:

The LTM8048IY#PBF is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Industrial Controls and Automation
  • Automotive Power Systems
  • Portable and Battery-Powered Devices
  • Medical Equipment
  • Distributed Power Systems

In summary, Linear Technology's LTM8048IY#PBF is a robust, highly integrated DC/DC converter that offers a compact, efficient, and reliable power management solution for a multitude of electronic devices and systems.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3039 $66.6078
4+ $27.3263 $109.3052
6+ $26.4724 $158.8344
8+ $25.6184 $204.9472
11+ $24.7645 $272.4095
14+ $22.2026 $310.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess