EN
  • EN
  • DE

LTM8045EY#PBF

Part No LTM8045EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 2.5V to 15V/-2.5V to -15V 0.7A 40-Pin BGA Tray / DC-DC CONVRT +/-2.5V +/-15V 0.7A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.8V
Voltage Input MAX 18V
Voltage - Output 1 -2.5 ~ -15 V, 2.5 ~ 15 V
Current - Output (Maximum) 700mA
Applications ITE (Commercial)
Features OTP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-BBGA Module
Dimension 0.44" L x 0.25" W x 0.19" H (11.3mm x 6.3mm x 4.9mm)
Manufacturer Package 40-BGA (11.25x6.25)
Win Source Part Number 784630-LTM8045EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8045
Introduction Date January 23, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8045EY#PBF CAD Model

Description

LTM8045EY#PBF - A Versatile μModule Converter from Linear Technology

The LTM8045EY#PBF is a high-performance μModule (micromodule) converter designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This compact and efficient power module is a complete system-in-package that includes a switching regulator, inductor, and supporting components, all encapsulated within a robust package. It is designed to simplify the design and implementation of power conversion in a wide range of applications.

Key Features:

  • Integrated Design: The LTM8045EY#PBF integrates a DC/DC controller, power switches, inductor and compensation components in a compact package, reducing the need for additional external components and simplifying the design process.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 3.6V to 36V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to industrial rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 15V, which can be set with a single resistor, providing flexibility to power a broad range of devices.
  • Efficient Power Conversion: With its high efficiency, the LTM8045EY#PBF can deliver up to 0.7A of continuous output current at typical conditions, ensuring reliable performance for demanding applications.
  • Thermal Performance: The module's over-molded construction enhances thermal performance and mechanical protection, allowing it to operate reliably over a temperature range of -40°C to +125°C.
  • Protection Features: It includes features such as overvoltage protection, overcurrent protection, and thermal shutdown to ensure the safety and longevity of both the module and the system it powers.

Applications:

The versatility of the LTM8045EY#PBF makes it an ideal choice for use in a diverse array of applications, including but not limited to:

  • Industrial controls and automation
  • Automotive and transportation systems
  • Telecommunications equipment
  • Data storage and networking systems
  • Portable and battery-powered devices

The LTM8045EY#PBF is a testament to Linear Technology's commitment to delivering high-quality power solutions that meet the evolving needs of modern electronics. Its ease of use, combined with its robust feature set, makes it a valuable component for engineers and designers looking to streamline their power supply designs while maintaining performance and reliability.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7895 $61.5790
4+ $25.2632 $101.0528
7+ $24.4737 $171.3159
9+ $23.6843 $213.1587
11+ $22.8948 $251.8428
15+ $20.5264 $307.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,581 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess