EN
  • EN
  • DE

LTM8033MPV#PBF

Part No LTM8033MPV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC-DC UMODULE BUCK 3A 76-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 24 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 76-LGA
Size / Dimension 0.59" L x 0.44" W x 0.17" H (15.0mm x 11.3mm x 4.3mm)
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 206810-LTM8033MPV#PBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Portable Devices, Power Management, Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LTM8033MPV#PBF CAD Model

Description

The LTM8033MPV#PBF is a high-performance, versatile micro-module (μModule) step-down regulator from Linear Technology, designed to simplify the power supply design process for a wide array of applications. This efficient DC/DC converter integrates the inductor, power switches, DC/DC controller, and other supporting components within a compact, surface-mount package, reducing design complexity and saving on board space.

Key Features

  • Integrated Design: The micro-module design integrates the switching controller, power FETs, inductor and all support components in a compact LGA package.
  • Wide Input Voltage Range: Capable of operating with an input voltage range of 3.6V to 36V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to 10V, providing flexibility for different circuit requirements.
  • High Efficiency: With up to 92% efficiency, the LTM8033MPV#PBF is designed to maximize power conservation and reduce heat generation.
  • Robust Thermal Performance: The device is rated for operation from -55°C to +125°C, ensuring reliable performance in extreme conditions.
  • Low EMI: Features Silent Switcher® architecture to minimize electromagnetic interference (EMI), making it ideal for noise-sensitive applications.

Applications

The LTM8033MPV#PBF is a versatile component that can be used in a range of applications, including but not limited to:

  • Telecommunications
  • Industrial Equipment
  • Automotive Supplies
  • Data storage systems
  • Medical Devices
  • Avionics and Military Hardware

Technical Specifications

Parameter Value
Input Voltage Range 3.6V to 36V
Output Voltage Range 0.8V to 10V
Temperature Range -55°C to +125°C
Efficiency Up to 92%
Package LGA

Overall, the LTM8033MPV#PBF from Linear Technology represents a powerful, efficient, and easy-to-use solution for modern power supply requirements, delivering performance and reliability in a highly integrated package.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1783 $72.3566
4+ $29.6848 $118.7392
6+ $28.7572 $172.5432
8+ $27.8295 $222.6360
10+ $26.9019 $269.0190
13+ $24.1189 $313.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess