EN
  • EN
  • DE

LTM8031MPV#PBF

Part No LTM8031MPV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC-DC UMODULE 1A LN 71LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 10 V
Current - Output (Max) 1A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 71-LGA
Size / Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 206807-LTM8031MPV#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8031MPV#PBF CAD Model

Description

Product Overview: LTM8031MPV#PBF

The LTM8031MPV#PBF is a high-efficiency, step-down DC/DC μModule® (micromodule) regulator from Linear Technology (now part of Analog Devices). This innovative product integrates a switching regulator, inductors, MOSFETs, a DC/DC controller, and compensation in a compact, surface-mount package. Designed for ease of use, this power module requires only a few external components to operate and is capable of delivering up to 1A of continuous output current to voltages as low as 0.8V.

Key Features

  • Wide Input Voltage Range: The LTM8031MPV#PBF operates over a wide input voltage range from 3.6V to 36V, making it suitable for a variety of applications, including industrial, automotive, and telecommunications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, providing flexibility for different power needs.
  • High Efficiency: With its integrated design and advanced switching technology, this μModule regulator achieves high efficiency, which helps to minimize heat generation and improve system reliability.
  • Compact Design: The module's compact LGA package (9mm x 15mm x 2.82mm) saves space on the PCB and simplifies the design process.
  • Robust Thermal Performance: The LTM8031MPV#PBF is designed to operate in harsh environments with an operating temperature range of -40°C to +125°C.
  • Integrated Protection Features: It includes over-temperature protection, over-current protection, and input under-voltage lockout to ensure safe operation under abnormal conditions.

Applications

The versatility of the LTM8031MPV#PBF makes it an ideal choice for a wide array of applications. It is particularly well-suited for use in space-constrained applications where a simple, reliable power solution is required. This includes but is not limited to:

  • Automotive battery regulation
  • Industrial supplies
  • Telecommunications equipment
  • Distributed supply regulation
  • Satellite and radar systems

Conclusion

In summary, the LTM8031MPV#PBF by Linear Technology is a complete, efficient, and versatile power management solution that simplifies the design of complex power supply systems. Its integrated design, combined with high performance and reliability, makes it an excellent choice for engineers looking for a compact power solution.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9116 $63.8232
4+ $26.1839 $104.7356
6+ $25.3656 $152.1936
9+ $24.5474 $220.9266
11+ $23.7291 $261.0201
15+ $21.2744 $319.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess