EN
  • EN
  • DE

LTM8027EV#PBF

Part No LTM8027EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 2.5V to 24V 4A Automotive 113-Pin LGA Tray / IC BUCK SYNC ADJ 4A 113LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Voltage - Output 1 2.5 ~ 24 V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 113-BLGA Module
Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Manufacturer Package 113-LGA (15x15)
Win Source Part Number 784616-LTM8027EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8027
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8027EV#PBF CAD Model

Description

Product Overview: LTM8027EV#PBF

The LTM8027EV#PBF is a remarkable power management solution from Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion. This product is a μModule (micromodule) regulator, which integrates a switching DC/DC controller, power switches, inductor, and all support components within a compact, encapsulated package. This design simplifies the implementation process for designers by minimizing the need for external components and reducing the complexity of power supply design.

Key Features

  • Wide Input Voltage Range: The LTM8027EV#PBF operates over a broad input voltage range from 4.5V to 36V, making it suitable for a variety of supply voltages, including industrial, automotive, and communications systems.
  • Adjustable Output Voltage: It delivers an adjustable output voltage from 0.8V to 10V, allowing for flexibility in targeting specific voltage requirements for different applications.
  • High-Efficiency Performance: The device is designed for high efficiency, which helps reduce power loss and heat generation, thereby extending the life of the product and the systems in which it is used.
  • Robust Thermal Design: The LTM8027EV#PBF is encapsulated in a thermally efficient package that enhances its performance in demanding thermal environments.
  • Integrated Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under abnormal conditions.

Applications

With its versatile design, the LTM8027EV#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Electronics
  • Datacom Systems
  • Medical Devices

Product Advantages

The LTM8027EV#PBF stands out for its ease of use, requiring minimal design effort to implement a robust power supply. The integrated components and μModule technology provide a compact power solution that saves space on the PCB and reduces the bill of materials. Its wide input and output voltage ranges, coupled with built-in protection features, make it a highly reliable choice for designers looking to create efficient, high-performance electronic systems.

Linear Technology's commitment to quality and performance is evident in the LTM8027EV#PBF, making it an excellent choice for engineers who require a dependable and easy-to-use power management solution.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0527 $82.1054
3+ $33.6843 $101.0529
5+ $32.6316 $163.1580
7+ $31.5790 $221.0530
9+ $30.5264 $274.7376
11+ $27.3685 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess