EN
  • EN
  • DE

MC10H161P

Part No MC10H161P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Binary to 1-8 Decoder
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage -4.94 V ~ -5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
RoHS State Request Verification
Win Source Part Number 1217278-MC10H161P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC10H161
Introduction Date December 19, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H161P CAD Model

Description

The MC10H161P is a high-performance integrated circuit from ON Semiconductor, designed with cutting-edge technology to provide robust solutions for complex digital systems. This versatile component is part of ON Semiconductor's MC10 series, known for their speed and reliability in a wide range of applications, including telecommunications, computing, and industrial automation.

Key Features

  • Technology: The device is built using advanced ECL (Emitter Coupled Logic), ensuring fast switching times and high-frequency operation, making it suitable for high-speed digital processing.
  • Functionality: The MC10H161P is a multiplexer/demultiplexer logic device that provides efficient data distribution, capable of handling four input channels to one output or one input to four output channels, depending on the mode of operation.
  • Package: Encased in a PDIP (Plastic Dual In-line Package), the MC10H161P is designed for through-hole mounting, which is ideal for prototyping and durable applications.
  • Power Supply: It operates on a single 5V power supply, which is standard in many digital systems, allowing for easy integration without the need for complex power management.
  • Temperature Range: The device is specified to operate over a full industrial temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The MC10H161P is highly suitable for a variety of applications that require high-speed data handling and processing. Its robust design and ECL technology make it an ideal choice for:

  • Digital signal processing (DSP) systems
  • High-frequency clock distribution networks
  • Communication systems such as routers and switches
  • Test and measurement equipment
  • Computer peripherals and network servers

Conclusion

In summary, the MC10H161P from ON Semiconductor is a reliable and versatile component that caters to the needs of modern digital systems. Its ability to operate at high speeds, coupled with its industrial-grade performance and flexibility in data management, makes it an essential part of any high-performance electronic design. With ON Semiconductor's commitment to quality, the MC10H161P stands as a testament to the brand's legacy in providing innovative and durable solutions for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess