The LTM8023IY#PBF is a high-performance, µModule (micro-module) step-down regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This compact power management solution is ideal for systems that require a reliable, easy-to-use, and space-saving power supply.
Key Features
- Integrated Design: The LTM8023IY#PBF combines a switching regulator, inductor, and supporting components in a single package, simplifying the design process and reducing the overall footprint on the PCB.
- Wide Input Voltage Range: With an input voltage range of 3.6V to 36V, the LTM8023IY#PBF is versatile enough to handle a variety of supply voltages, making it suitable for automotive, industrial, and telecommunication systems.
- Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, providing flexibility to power a broad range of ICs and devices.
- High Efficiency: The module's high-efficiency design ensures minimal heat generation and energy loss, making it an excellent choice for energy-sensitive applications.
- Robust Thermal Performance: Encased in a thermally enhanced, over-molded land grid array (LGA) package, the LTM8023IY#PBF offers excellent thermal performance and reliability.
Applications
- Telecommunications Infrastructure
- Industrial Equipment
- Automotive Electronics
- Data Acquisition Systems
- Medical Devices
Product Specifications
Parameter
Value
Part Number
LTM8023IY#PBF
Input Voltage Range
3.6V to 36V
Output Voltage Range
0.8V to 10V
Output Current
Up to 2A
Operating Temperature Range
-40°C to +125°C
Package
LGA
With its robust design and comprehensive feature set, the LTM8023IY#PBF from Linear Technology is a highly reliable power solution that simplifies the design and deployment of power supply circuits in complex electronic systems.