EN
  • EN
  • DE

LTM8022MPV#PBF

Part No LTM8022MPV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-10V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Maximum Input Voltage 36V
Voltage - Output 1 0.8 ~ 10V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 50-BLGA Module
Dimension 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm)
Supplier Device Package 50-LGA (11.25x9)
Part Number Series LTM8022
Manufacturer Pack Quantity 210
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813686-LTM8022MPV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8022MPV#PBF CAD Model

Description

The LTM8022MPV#PBF is a comprehensive, high-efficiency, step-down DC/DC µModule (micromodule) regulator from Linear Technology. This innovative product encapsulates the inductor, power switches, a DC/DC controller, and all the supporting components in a compact, surface-mount package. Designed to simplify the power supply design process, the LTM8022MPV#PBF is ideal for a wide range of applications, including telecommunications, industrial systems, and battery-powered devices.

With an input voltage range of 3.6V to 36V, the LTM8022MPV#PBF can deliver a regulated output voltage adjustable from 0.8V to 10V, which can be set via a single external resistor. This flexibility makes it suitable for various applications that require different voltage levels. The module can deliver up to 2A of continuous output current, ensuring reliable performance for high-power applications.

The LTM8022MPV#PBF boasts an impressive operating temperature range of -55°C to +125°C, making it a perfect choice for harsh environments and demanding industrial applications where temperature extremes are common. This module is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

The device incorporates a range of features designed to protect both the power module and the downstream circuitry. These include overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, its high switching frequency enables the use of small external components, reducing the overall solution footprint and simplifying the PCB layout.

For engineers looking for a high-performance, reliable, and easy-to-use power solution, the LTM8022MPV#PBF from Linear Technology offers a compelling option. It reduces design complexity, accelerates time-to-market, and ensures consistent performance, even in the most challenging conditions.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.8914 $70.8914
2+ $58.1673 $116.3346
3+ $56.3496 $169.0488
4+ $54.5319 $218.1276
5+ $52.7141 $263.5705
7+ $47.2609 $330.8263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess