EN
  • EN
  • DE

LTM4650EY-1B#PBF

Part No LTM4650EY-1B#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.6V to 1.8V 25A/25A 144-Pin BGA Tray / DC/DC CNVRTR 2X0.6-1.8V 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 15V
Voltage - Output 1 0.6 ~ 1.8 V
Voltage - Output 2 0.6 ~ 1.8 V
Current - Output (Maximum) 25A, 25A
Applications ITE (Commercial)
Features OCP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Manufacturer Package 144-BGA (16x16)
Win Source Part Number 784606-LTM4650EY-1B#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4650-1
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4650EY-1B#PBF CAD Model

Description

The LTM4650EY-1B#PBF is a high-performance power module from Linear Technology, designed to deliver efficient and reliable power management solutions. This micro-module regulator integrates the inductor, power MOSFETs, DC/DC controller, and compensation circuitry into a compact package, making it an ideal choice for space-constrained applications.

Key Features:

  • High Efficiency: The LTM4650EY-1B#PBF boasts high efficiency, which reduces power loss and improves system performance. This is particularly beneficial for applications where thermal management is a critical concern.
  • Dual 25A or Single 50A Output: This power module can be configured to provide either dual 25A outputs or a single 50A output, offering flexibility for different power requirements.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 15V, this module can accommodate a variety of supply voltages, making it versatile for different system designs.
  • Output Voltage Range: The output voltage is adjustable from 0.6V to 1.8V, which allows for precise voltage regulation tailored to the needs of the load.
  • Fast Transient Response: The LTM4650EY-1B#PBF is engineered to provide a fast transient response, which is crucial for maintaining voltage stability in dynamic load conditions.
  • Integrated Switching Frequency Synchronization: This feature enables multiple modules to operate in sync, reducing noise and potential interference in sensitive applications.
  • Overvoltage and Overcurrent Protection: Built-in protection circuits safeguard the module and the downstream components from damage due to abnormal operating conditions.

Applications:

The LTM4650EY-1B#PBF is suitable for a wide range of applications, including:

  • Datacom/Telecom Systems
  • Networking and Servers
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments

With its robust feature set and integrated design, the LTM4650EY-1B#PBF from Linear Technology is a powerful solution for designers looking to streamline their power supply design with a reliable and efficient module.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.1200 $87.1200
2+ $84.3975 $168.7950
3+ $81.6751 $245.0253
4+ $78.9525 $315.8100
5+ $70.7850 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess