EN
  • EN
  • DE

LTM4624EY

Part No LTM4624EY
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description 4A Step-Down μModule Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828710-LTM4624EY
Ultra Librarian 3D Model Ultra Librarian LTM4624EY CAD Model

Description

The LTM4624EY is a high-performance micro module regulator from Linear Technology, a brand within Analog Devices, that offers a compact, efficient, and versatile power management solution. This device is part of the µModule (micromodule) series, designed to simplify the power supply design process by integrating the DC/DC controller, power switches, inductor, and all support components into a single package. The LTM4624EY is particularly well-suited for applications requiring a small footprint and high power efficiency.

Key Features:

  • Wide Input Voltage Range: The LTM4624EY operates from a 4V to 20V input supply voltage, making it versatile for a variety of sources, including intermediate bus voltages.
  • Dual Output Configurations: It can provide two outputs each up to 2A, or can be configured to provide a single output at 4A, offering flexibility for different circuit requirements.
  • High Efficiency: With integrated power MOSFETs and an inductor, the LTM4624EY achieves high efficiency, which is critical for thermal management and reliability in dense electronic systems.
  • Compact Design: The compact, surface-mount LGA package (6.25mm x 6.25mm x 5.01mm) saves precious board space and reduces the overall solution footprint.
  • Fast Transient Response: The device's fast transient response ensures stable operation during sudden load changes, which is essential for sensitive applications like RF and precision measurements.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 1MHz to 4MHz, which allows designers to optimize the size of the external components and performance for specific applications.
  • Integrated Fault Protection: The LTM4624EY includes overvoltage, overcurrent, and overtemperature protection features to ensure reliable operation under abnormal conditions.

Applications:

The LTM4624EY is ideal for use in a wide range of applications, including telecommunications, networking equipment, industrial systems, and battery-powered devices. Its ability to deliver high power in a small package makes it particularly useful in space-constrained environments.

Conclusion:

In conclusion, the LTM4624EY from Linear Technology provides designers with a highly integrated, efficient, and flexible power management solution. Its compact size, coupled with its robust feature set, makes it a go-to choice for engineers looking to streamline their power supply designs while maintaining high performance and reliability.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0445 $56.1780
8+ $13.1556 $105.2448
12+ $12.7112 $152.5344
17+ $11.8223 $200.9791
22+ $11.3778 $250.3116
28+ $10.9334 $306.1352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess