EN
  • EN
  • DE

LTM4624EY#PBF

Part No LTM4624EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.6-5.5V 4A 22W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 260
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.375V
Voltage - Input (Max) 14V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features OCP OTP OVP UVLO
Mounting Style SMD/SMT
Package 25-BGA
Size / Dimension 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm)
Operating Temperature Range -40°C ~ 125°C
Catalog µModule Series LTM4624
Win Source Part Number 041266-LTM4624EY#PBF
Family Name LTM4624
Introduction Date July 16, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM4624EY#PBF CAD Model

Description

Product Overview: LTM4624EY#PBF

The LTM4624EY#PBF is a high-performance, micromodule (μModule) step-down regulator from Linear Technology, designed for use in compact, yet power-demanding applications. This efficient power management IC integrates the inductor, power switches, DC/DC controller, and other supporting components into a single package, providing a space-saving solution that simplifies the design process for engineers.

Key Features

  • High Efficiency: The LTM4624EY#PBF is designed to deliver high conversion efficiency, which is crucial for maintaining thermal performance and reliability in space-constrained applications.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range from 4V to 20V, making it versatile for various systems that require a stable and regulated output voltage.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to 5.5V, allowing for flexibility in powering a diverse range of devices and circuits.
  • Compact Design: The LTM4624EY#PBF comes in a small, 6.25mm x 6.25mm x 5.01mm BGA package, which is ideal for applications where board space is at a premium.
  • Integrated Components: By including most of the necessary power components in a single package, the LTM4624EY#PBF reduces the number of external components required, which in turn minimizes the design footprint and complexity.

Applications

The LTM4624EY#PBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Networking equipment
  • Automotive systems
  • Medical devices
  • Test and measurement systems

Reliability and Performance

Linear Technology, known for its commitment to quality and performance, ensures that the LTM4624EY#PBF meets stringent standards. This regulator is designed to operate reliably over a wide temperature range, making it suitable for harsh environments. Additionally, with features like overvoltage, overcurrent, and overtemperature protection, the LTM4624EY#PBF is engineered to safeguard sensitive electronic components against a range of potential issues.

Conclusion

The LTM4624EY#PBF from Linear Technology is a powerful, compact, and highly efficient μModule regulator that offers a simplified solution for power management in space-constrained applications. Its integrated design, flexibility in voltage settings, and robust protection features make it an excellent choice for designers looking to optimize their power systems without compromising on performance or reliability.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7248 $59.1744
7+ $16.1845 $113.2915
10+ $15.6787 $156.7870
14+ $15.1730 $212.4220
18+ $14.6672 $264.0096
23+ $13.1499 $302.4477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess