EN
  • EN
  • DE

LTM4622IV#PBF

Part No LTM4622IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.5V 0.6-5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3.6V
Maximum Input Voltage 20V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Current - Output (Maximum) 2.5A, 2.5A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 25-PowerLGA Module
Dimension 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Supplier Device Package 25-LGA (6.25x6.25)
Part Number Series LTM4622
Manufacturer Pack Quantity 260
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803071-LTM4622IV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4622IV#PBF CAD Model

Description

The LTM4622IV#PBF is a compact, high-efficiency, dual 2.5A or single 5A step-down µModule (micro module) regulator from Linear Technology that is designed to meet the needs of space-constrained applications. This innovative product is a complete system-in-package (SiP) power management solution that integrates the DC/DC controller, power switches, inductor, and support components all within a compact LGA package.

LTM4622IV#PBF Product Image

Key Features

  • Versatile Output Configuration: The LTM4622IV#PBF can be configured to provide two independent 2.5A outputs or a single 5A output, offering flexibility for various circuit designs.
  • Wide Input Voltage Range: With an input voltage range of 4V to 20V, this µModule regulator is suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, enabling support for a wide range of low voltage applications.
  • High Efficiency: The high-efficiency design minimizes power loss, making it ideal for battery-powered and energy-sensitive devices.
  • Compact Design: Measuring just 6.25mm x 6.25mm x 2.42mm, the LTM4622IV#PBF saves precious board space and is ideal for use in space-constrained applications.
  • Robust Thermal Performance: The LGA package enhances thermal performance, allowing for operation in high temperature environments.

Applications

The LTM4622IV#PBF is well-suited for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Datacom infrastructure
  • Networking servers and storage systems
  • Industrial and medical equipment
  • General purpose point-of-load (POL) regulation

Quality and Reliability

Linear Technology is known for its high-quality products, and the LTM4622IV#PBF is no exception. It is designed to meet strict industry standards for performance and reliability, ensuring stable operation in a variety of conditions.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess