EN
  • EN
  • DE

LTM4614IV

Part No LTM4614IV
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Dual 4A per Channel Low VIN DC/DC μModule Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209400-LTM4614IV
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4614IV CAD Model

Description

Linear Technology's LTM4614IV: A High-Efficiency, DC/DC Micro Module Regulator

The LTM4614IV from Linear Technology is a complete, high-efficiency, DC/DC step-down power supply, encapsulated within a compact LGA package. This micro module regulator includes the inductor, power switches, DC/DC controller, and all the supporting components, providing a highly integrated solution that simplifies design and minimizes footprint.

Linear Technology LTM4614IV Micro Module Regulator

Key Features:

  • Wide Input Voltage Range: The LTM4614IV operates from a 2.7V to 16.5V input voltage range, making it suitable for a variety of applications, from automotive to industrial systems.
  • Dual Output Channels: It features dual outputs that can deliver up to 4A each, with the capability to parallel channels for increased current or configure them for a two-phase single output, enhancing performance through better heat distribution and lower ripple.
  • High Efficiency: With an efficiency of up to 94%, this module regulator ensures minimal power loss and is ideal for systems where energy conservation is critical.
  • Adjustable Switching Frequency: The user can set the switching frequency anywhere from 200kHz to 4MHz or synchronize it to an external clock, providing flexibility to optimize for efficiency or component size.
  • Robust Thermal Performance: The LTM4614IV's over-molded construction enhances its thermal performance, allowing for operation in environments with ambient temperatures ranging from -40°C to +125°C.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under various conditions.

Applications:

The versatility of the LTM4614IV makes it an excellent choice for diverse applications, such as telecom infrastructure, networking equipment, industrial systems, and medical devices. Its compact size and comprehensive feature set also make it ideal for space-constrained applications.

Overall, the LTM4614IV is a testament to Linear Technology's commitment to providing innovative, high-performance power management solutions. Its ease of use and robustness make it a go-to choice for designers looking to optimize their power systems with minimal effort and maximum reliability.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0000 $62.0000
4+ $29.0000 $116.0000
6+ $28.0000 $168.0000
8+ $26.0000 $208.0000
10+ $25.0000 $250.0000
13+ $24.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess