EN
  • EN
  • DE

LTM4614EV#PBF

Part No LTM4614EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CNVRTR 2X0.8-5V 144GA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 2.38V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 5 V
Voltage - Output 2 0.8 ~ 5 V
Current - Output (Maximum) 4A, 4A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 144-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 144-LGA (15x15)
Win Source Part Number 784581-LTM4614EV#PBF
Family Name LTM4614
Introduction Date February 09, 2009
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4614EV#PBF CAD Model

Description

Product Overview: LTM4614EV#PBF

The LTM4614EV#PBF is a high-performance DC/DC μModule (micromodule) regulator from Linear Technology, which has now become part of Analog Devices. This compact and efficient power management solution is designed to simplify the design and implementation of power supply systems in a wide range of applications, including telecommunications, data processing, industrial, and medical equipment.

Key Features

  • Integrated Design: The LTM4614EV#PBF integrates the DC/DC controller, power FETs, inductors, and all the supporting components into a single package. This level of integration reduces design complexity and saves board space, making it ideal for space-constrained applications.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 5.5V, accommodating various supply voltages and providing additional flexibility in system design.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a wide range of uses and compatibility with different ICs and systems.
  • High Efficiency: The LTM4614EV#PBF features high efficiency, which minimizes heat generation and improves system reliability and performance.
  • Fast Transient Response: The module's fast transient response ensures stable operation during sudden changes in load, which is critical for powering sensitive digital circuits.
  • Multiple Operating Modes: Users can select from Burst Mode® operation for high efficiency at light loads or forced continuous mode for lower noise performance.

Thermal Performance and Protection

The LTM4614EV#PBF boasts excellent thermal performance, thanks to its over-molded package that provides effective heat dissipation. Furthermore, it includes a range of protection features such as overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and reliability of both the regulator and the system it powers.

Easy to Use

With minimal external components required for operation, the LTM4614EV#PBF is easy to use and can significantly reduce time-to-market for new designs. Its compact LGA package is suitable for automated assembly processes, further simplifying the manufacturing process.

In summary, the LTM4614EV#PBF from Linear Technology is a versatile, efficient, and robust DC/DC micromodule regulator that offers a high level of integration for designers seeking a compact power solution.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess