EN
  • EN
  • DE

LTM4608AMPV

Part No LTM4608AMPV
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Low VIN, 8A DC/DC μModule with Tracking, Margining, and Frequency Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209394-LTM4608AMPV
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4608AMPV CAD Model

Description

Linear Technology's LTM4608AMPV Product Overview

The LTM4608AMPV is a high-performance, complete system power management DC/DC power module designed by Linear Technology, a company renowned for its innovative power management solutions. This module is a part of Linear Technology's µModule (micromodule) series and integrates a switching regulator, inductors, MOSFETs, and the necessary support components into a compact, surface-mount package. It is engineered to simplify the design process for power supply systems, reduce external component count, and save board space while providing high efficiency and reliability.

Key Features

  • High Efficiency: The LTM4608AMPV boasts a high efficiency rate, which reduces power loss and improves system performance. This is particularly beneficial in applications where thermal management is a critical concern.
  • Wide Input Voltage Range: This power module operates over a wide input voltage range of 4.5V to 20V, making it versatile for various applications from intermediate bus to point-of-load conversions.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5V, allowing for a wide range of uses in different circuit designs.
  • Integrated Components: The LTM4608AMPV integrates power FETs, inductors, and all supporting components, which minimizes the need for external components and simplifies the power supply design.
  • Compact Design: The module comes in a small footprint LGA package (15mm x 15mm x 2.82mm), saving precious board space in dense applications.
  • Robust Thermal Performance: The LTM4608AMPV is designed with a high level of thermal performance in mind, ensuring reliable operation even at full load and elevated temperatures.

Applications

The versatile nature of the LTM4608AMPV makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Medical devices
  • Test and measurement equipment

Conclusion

The LTM4608AMPV from Linear Technology is a powerful, efficient, and compact power management solution that simplifies design and enhances system performance. Its integrated approach and robust feature set make it an excellent choice for designers looking to optimize their power systems in a variety of demanding applications.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7267 $93.4534
4+ $38.3402 $153.3608
5+ $37.1413 $185.7065
7+ $35.9436 $251.6052
9+ $34.7459 $312.7131
12+ $31.1515 $373.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess