EN
  • EN
  • DE

LTM4605IV#PBF

Part No LTM4605IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 5A 141-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 119
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.8 ~ 16 V
Current - Output (Max) 5A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 141-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 98%
Catalog µModule Series LTM4605
Win Source Part Number 084811-LTM4605IV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM4605IV#PBF CAD Model

Description

The LTM4605IV#PBF is a high-efficiency, high-density, switch-mode step-down power module regulator from Linear Technology. It is designed to deliver up to 5A of continuous output current with a voltage range of 0.6V to 5V, making it an ideal solution for a wide array of applications requiring precise voltage regulation and significant current capability.

Key Features

  • High Efficiency: The device utilizes advanced switching technologies to achieve excellent power conversion efficiency, minimizing heat generation and allowing for operation in temperature-sensitive applications.
  • VIN Range: The input voltage range of 4.5V to 20V supports a variety of supply sources, from intermediate bus voltages to battery-powered devices.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 5V to meet the needs of different loads and applications.
  • Compact Design: With its µModule (micro-module) form factor, the LTM4605IV#PBF integrates the inductor, power switches, and all supporting components in a compact LGA package, saving valuable board space.
  • Thermal Performance: The LGA package provides excellent thermal performance, and the device is rated for operation from -40°C to +125°C.

Applications

The LTM4605IV#PBF's versatility makes it suitable for a broad range of applications, including:

  • Telecommunications and networking equipment
  • Industrial and medical equipment
  • Data storage and computing
  • Point-of-load applications

Additional Benefits

Designed with ease of use in mind, the LTM4605IV#PBF features comprehensive protection circuitry, including overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under various conditions. Additionally, its fast transient response and low output ripple contribute to stable power delivery for sensitive loads.

Conclusion

Linear Technology's LTM4605IV#PBF µModule regulator is a powerful, efficient, and reliable solution for designers seeking to minimize development time while ensuring performance and reliability in their power supply designs. Its integration of multiple components into a single package simplifies the design process, allowing for quicker time-to-market and reduced system complexity.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess