The LTM4604AV from Linear Technology is a high-performance µModule (micromodule) regulator designed for a variety of applications that require precise voltage regulation. This compact, integrated solution combines a DC/DC controller, power switches, inductor, and all support components in a single package. The LTM4604AV is specifically engineered to address the needs of space-constrained applications while maintaining high efficiency and thermal performance.
Key Features
- Wide Input Voltage Range: Capable of operating from an input voltage range of 2.375V to 20V, the LTM4604AV is versatile enough to be used in a multitude of applications, from low-voltage to high-voltage systems.
- Adjustable Output Voltage: Its output voltage can be precisely adjusted from 0.6V to 5V, making it suitable for powering a wide range of devices, including FPGAs, ASICs, and microprocessors.
- High Current Output: With the ability to deliver up to 4A of continuous output current, it can easily meet the demands of power-hungry components.
- High Efficiency: The LTM4604AV is optimized for efficiency, minimizing power losses and heat generation, which is critical in compact designs.
- Integrated Components: The inclusion of internal power switches, inductor, and support components simplifies the design process and reduces the PCB footprint.
- Advanced Thermal Design: It features an over-molded and substrate-enhanced design that provides excellent thermal performance and reliability.
Applications
The LTM4604AV is ideal for use in a variety of sectors including telecommunications, networking, industrial, and medical equipment. Its compact size and high-efficiency operation make it particularly suitable for portable and battery-powered devices, as well as for applications where space is at a premium and thermal management is a concern.
Reliability and Protection
Linear Technology ensures that the LTM4604AV provides not only efficient power conversion but also reliable operation with features like overvoltage, overcurrent, and overtemperature protection. This safeguards your sensitive electronic components from potential damage caused by abnormal operating conditions.