EN
  • EN
  • DE

LTM4603EV#PBF

Part No LTM4603EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 5V 6A 118-Pin LGA Tray / IC DC/DC UMODULE 6A 118-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Mounting SMD
Package 118-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 118-LGA (15x15)
Win Source Part Number 784566-LTM4603EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4603
Introduction Date November 15, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4603EV#PBF CAD Model

Description

LTM4603EV#PBF - High Efficiency, DC/DC µModule Regulator

The LTM4603EV#PBF is a complete system-in-package (SiP) power management solution from Linear Technology, which is now part of Analog Devices. This high-efficiency, DC/DC µModule (micromodule) regulator integrates the inductor, power switches, DC/DC controller, compensation circuitry, and the necessary support components into a compact, surface-mount package. Engineered for a wide input voltage range of 4.5V to 20V and capable of delivering an output voltage range of 0.6V to 5V, the LTM4603EV#PBF is designed to meet the needs of a variety of applications, including telecom infrastructure, industrial equipment, and distributed power systems.

Key Features:

  • High Efficiency: The LTM4603EV#PBF boasts high efficiency, which helps to minimize heat generation and improve system performance and reliability.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 5V, making the device versatile for different applications and power requirements.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 20V, this µModule regulator is suitable for a broad array of power sources, including intermediate bus architectures.
  • Compact Design: The integration of multiple components into a single package not only saves board space but also simplifies the design and manufacturing process.
  • Thermal Performance: The LTM4603EV#PBF is designed with thermal management in mind, featuring excellent heat dissipation capabilities to maintain stability and performance.
  • Proven Reliability: Linear Technology's products are known for their quality and reliability, and the LTM4603EV#PBF is no exception, ensuring long-term performance for critical applications.

Applications:

  • Telecommunication Infrastructure
  • Industrial Equipment
  • Medical Devices
  • Distributed Power Systems
  • Automotive Electronics

The LTM4603EV#PBF is a powerful solution for designers looking for a high-efficiency, easy-to-use power regulator that can handle a wide range of input voltages and deliver a stable and adjustable output. Its compact size and integrated design reduce complexity and increase reliability, making it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess