EN
  • EN
  • DE

LTM4600HVIV#PBF

Part No LTM4600HVIV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 10A 104-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 119
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 28V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Max) 10A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 104-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Catalog µModule Series LTM4600
Win Source Part Number 072659-LTM4600HVIV#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4600HVIV#PBF CAD Model

Description

The LTM4600HVIV#PBF is a complete and high-efficiency 10A switch mode DC/DC power supply developed by Linear Technology. It is part of Linear Technology's µModule (micromodule) family, which integrates the DC/DC controller, power switches, inductor, and all support components into a compact, surface-mount package. This product is designed to simplify the design and implementation of power management in a wide variety of applications.

Key Features

  • Wide Input Voltage Range: The LTM4600HVIV#PBF is capable of operating with an input voltage range from 4.5V to 32V, making it versatile for use in various systems with different power requirements.
  • High Output Voltage Range: This µModule regulator provides an adjustable output voltage range from 0.8V up to 10V, which can be set with a single external resistor, catering to a broad spectrum of applications.
  • High Efficiency: The high efficiency of up to 92% minimizes heat generation and makes it suitable for high-density circuit designs.
  • Compact Design: Its small footprint (15mm x 15mm x 2.82mm LGA package) allows for use in space-constrained applications without sacrificing power capability or efficiency.
  • Integrated Components: With the inductor, power switches, DC/DC controller, and supporting components all housed within the package, the LTM4600HVIV#PBF simplifies layout and reduces external component count, which can improve reliability and reduce board space.
  • Advanced Thermal Performance: The device's over-molded construction enhances thermal performance and allows for effective heat dissipation, supporting operation at full current up to 85°C ambient without airflow.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring safe operation under abnormal conditions.

Applications

The LTM4600HVIV#PBF is ideal for a wide range of applications, including telecommunications, industrial systems, battery-powered devices, and medical equipment. Its ability to provide a stable and efficient power supply in a compact form factor makes it an excellent choice for designers looking to optimize power management in sophisticated electronic systems.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.7107 $85.7107
2+ $70.3267 $140.6534
3+ $68.1290 $204.3870
4+ $65.9313 $263.7252
5+ $63.7336 $318.6680
7+ $57.1405 $399.9835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,048 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess