EN
  • EN
  • DE

LTM2892Y1

Part No LTM2892Y1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072753-LTM2892Y1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM2892Y1 CAD Model

Description

The LTM2892Y1 is a groundbreaking product from Linear Technology that serves as a fully integrated, isolated USB transceiver with power. This innovative device is designed to provide a complete isolation solution for USB data communication, ensuring that sensitive circuits are well-protected from the common noise and ground loops that can plague industrial and medical environments. The LTM2892Y1 is a key component for systems requiring robust and reliable USB communications with the added benefit of electrical isolation.

Key Features:

  • Integrated Isolation: The LTM2892Y1 includes onboard isolation, providing 2500V RMS of galvanic isolation between the USB interface and the host system. This feature is essential for protecting against high voltage spikes and maintaining signal integrity.
  • Power Supply: An integrated, isolated DC/DC converter supplies power to the USB side of the interface, which simplifies the design process by eliminating the need for an external isolated power supply.
  • High-Speed Data Transfer: It supports full-speed (12Mbps) USB communication, making it suitable for a wide range of data-intensive applications.
  • Robust Design: The LTM2892Y1 is designed to operate reliably in harsh environments, with an operating temperature range of -40°C to +85°C, making it ideal for industrial and automotive applications.
  • Compact Packaging: The device is available in a small, surface-mount LGA package, optimizing board space and making it easier to integrate into existing designs.

Applications:

The LTM2892Y1 is versatile and can be used in a variety of applications, including:

  • Industrial control and automation systems
  • Medical equipment requiring electrical isolation for safety
  • Automotive diagnostics and communications
  • Isolated USB hubs, bridges, and extenders

In conclusion, the LTM2892Y1 from Linear Technology is a sophisticated, integrated solution for adding isolated USB communication capabilities to a range of applications. Its combination of high-speed data transfer, integrated power isolation, and robust design make it an excellent choice for designers looking to enhance the safety and reliability of their USB-enabled devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess